EN
  • EN
  • DE

S-80841CLUA-B62-T2

Part No S-80841CLUA-B62-T2
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Description ULTRA-SMALL PACKAGE HIGH-PRECISION VOLTAGE DETECTOR
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 063337-S-80841CLUA-B62-T2
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-80841CLUA-B62-T2 CAD Model

Description

The S-80841CLUA-B62-T2 is a voltage detector IC manufactured by SII Semiconductor Corporation. It is designed to monitor the supply voltage and generate a reset signal when the voltage drops below a certain threshold, ensuring stable operation of electronic devices.

Applications

  • Microcontroller Reset Circuits: Provides a reliable reset signal to microcontrollers during power-up or brown-out conditions.
  • CPU Reset Circuits: Ensures that CPUs start in a defined state after power is applied or after a voltage drop.
  • Power Supply Monitoring: Monitors the output voltage of power supplies and triggers an alarm or shutdown if the voltage is outside the specified range.
  • Battery-Powered Devices: Protects battery-powered devices by shutting down when the battery voltage is too low, preventing deep discharge.
  • Industrial Control Systems: Monitors voltage levels in industrial equipment to prevent damage from voltage fluctuations.

Features

  • Low Voltage Detection: Detects when the input voltage falls below a predetermined threshold (likely 4.1V based on the '41' in the part number).
  • High-Precision Detection Voltage: Provides accurate voltage detection for reliable monitoring.
  • Low Current Consumption: Minimizes power consumption, making it suitable for battery-powered applications.
  • Built-in Hysteresis: Prevents false triggering due to noise or voltage fluctuations.
  • Open-Drain Output: Allows for flexible connection to various logic circuits.

Benefits

  • Improved System Reliability: Ensures stable operation by resetting the system during voltage drops, preventing data corruption and malfunctions.
  • Data Protection: Protects data by initiating a safe shutdown during power failures.
  • Extended Battery Life: Low current consumption maximizes battery life in portable devices.
  • Simplified Design: Integrates the voltage detection function into a single chip, simplifying circuit design.
  • Cost-Effective Solution: Provides a cost-effective solution for voltage monitoring and reset generation.

Additional Details

The S-80841 series voltage detectors are available in various package options. The detection voltage is fixed and determined by the part number (4.1V based on '41'). The output is typically an open-drain NMOS transistor, requiring an external pull-up resistor. The B62 likely refers to a specific product specification or manufacturing code. The 'T2' indicates tape and reel packaging.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
AUK corp
Adjustable and Fixed LDO Voltage Regulator
Lowest to $1.6320
Sharp Microelectronics
Lowest to $1.3860
SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Panjit
Lowest to $6.9300
EPCOS (TDK)
Need more? Email Us
AMCC
Lowest to $0.6537
Sharp Microelectronics
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.6018 $60.1800
235+ $0.4938 $116.0430
365+ $0.4784 $174.6160
500+ $0.4629 $231.4500
650+ $0.4476 $290.9400
865+ $0.4012 $347.0380
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess