The S-80920CLMC-G6Q-T2 is a voltage detector IC produced by SII Semiconductor Corporation. It's designed to monitor the input voltage and provide a reset signal to microcontrollers or other devices when the voltage drops below a specific threshold, ensuring proper operation and preventing data corruption in electronic systems.
Applications
- Microcontroller reset circuits
- Power supply monitoring
- Battery management systems
- Portable electronic devices
- Industrial control equipment
Features
- Detection voltage: 2.0V
- Low current consumption
- Operating voltage range: 0.8V to 10V
- Package: SOT-23-5
- Output type: CMOS
- Built-in hysteresis
Benefits
- Prevents malfunctions caused by voltage drops in microcontrollers and microprocessors.
- Ensures reliable system startup and shutdown.
- Extends battery life in portable devices with low power consumption.
- Provides stable and noise-free reset signal with hysteresis.
- Saves board space with its small SOT-23-5 package.
Additional Details
The S-80920CLMC-G6Q-T2 has a detection voltage of 2.0V. It can function with input voltages ranging from 0.8V to 10V. Due to its low power consumption, it is ideal for use in battery-powered devices. The CMOS output type offers compatibility with a broad range of digital circuits. The SOT-23-5 package provides a compact footprint. The built-in hysteresis helps to avoid false reset signals caused by noise or voltage fluctuations. The G6Q suffix likely refers to specific production or tape and reel packaging specifications. The T2 designation signifies that the components are provided on tape and reel.