EN
  • EN
  • DE

S-80843ALNP

Part No S-80843ALNP
Manufacturer SII Semiconductor Corporation
Catalog PMIC - Supervisors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Category Integrated Circuits(ICs)
Family PMIC - Supervisors
Win Source Part Number 186859-S-80843ALNP
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-80843ALNP CAD Model

Description

The S-80843ALNP is a voltage detector manufactured by SII Semiconductor Corporation. This component is designed to monitor voltage levels and provide a reset signal to microcontrollers or other electronic circuits when the voltage drops below a specified threshold. It's known for its low power consumption and high accuracy, making it suitable for a variety of applications, especially in battery-powered devices.

Applications:

  • Microcontroller Reset Circuits: Used to provide a reliable reset signal during power-up or brown-out conditions.
  • Battery-Powered Devices: Monitors battery voltage to prevent deep discharge and extend battery life.
  • Power Management Systems: Ensures stable operation of electronic systems by detecting undervoltage conditions.
  • Industrial Control Equipment: Provides voltage supervision in industrial control systems to protect sensitive components.
  • Consumer Electronics: Integrated into various consumer electronic devices for voltage monitoring and reset functionality.

Features:

  • High-Precision Voltage Detection: Accurately monitors voltage levels with a specified threshold of 4.3V.
  • Low Current Consumption: Minimizes power drain, making it suitable for battery-powered applications.
  • Small Package Size: Available in a compact package for space-saving designs.
  • Wide Operating Voltage Range: Operates over a broad range of input voltages.
  • Built-in Hysteresis: Prevents oscillation during voltage transitions.
  • CMOS Technology: Provides stable and reliable performance.

Benefits:

  • Improved System Reliability: Prevents system malfunctions due to undervoltage conditions.
  • Extended Battery Life: Reduces power consumption in portable devices.
  • Simplified Circuit Design: Integrates voltage detection functionality into a single component.
  • Protection of Sensitive Components: Safeguards electronic components from damage due to voltage fluctuations.
  • Cost-Effective Solution: Provides a reliable and efficient voltage monitoring solution.

Additional Details:

The S-80843ALNP offers a detection voltage of 4.3V. Its typical supply current is very low, which is crucial for extending battery life. The operating temperature range is typically between -40°C and +85°C. The output configuration is N-channel open drain. The device is commonly available in small surface mount packages, such as SOT-23, which enables its usage in highly compact electronic designs. The precise voltage detection and low power consumption make it an ideal choice for many voltage monitoring applications.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT89-3
Lowest to $0.2813
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.2029
Sipex Corporation
IC SUPERVISOR MPU / Supervisor Channel
Lowest to $12.2961
Micrel
IC SUPERVISOR DUAL LOW VOLTAGE
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Lowest to $0.2681
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.3897
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess