The S-80914CNMC-G8J-T2 is a voltage detector IC produced by SII Semiconductor Corporation. It's designed to monitor voltage levels and generate a reset signal when the voltage falls below a predefined threshold. This functionality is crucial for maintaining the proper operation of microcontrollers, microprocessors, and other voltage-sensitive components in various electronic systems.
Applications
- Reset circuits for microcontrollers and microprocessors
- Power supply monitoring in embedded systems
- Battery voltage supervision in portable devices
- Over-discharge protection in battery packs
- Industrial automation equipment
Features
- Detection Voltage: 1.4V
- Low supply current
- Operating voltage range: 0.8V to 10V
- Output type: CMOS output
- Package: SOT-23-5
- Built-in hysteresis
Benefits
- Prevents system malfunctions caused by voltage drops.
- Ensures reliable system startup and operation.
- Reduces power consumption in battery-powered applications.
- Provides a stable and clean reset signal with hysteresis.
- Easy integration into various electronic circuits due to small package size.
Additional Details
The S-80914CNMC-G8J-T2 monitors the input voltage and asserts a reset signal when the voltage drops below 1.4V. The CMOS output allows for direct interfacing with microcontrollers and other digital circuits. The device's low current consumption makes it ideal for battery-operated devices where power efficiency is critical. The SOT-23-5 package is a small surface-mount package that saves valuable board space. The integrated hysteresis prevents oscillations near the threshold voltage, ensuring a clean and stable reset signal. The G8J suffix likely designates specific electrical characteristics or tape and reel information for automated assembly.