The S-80920ALMP-DAH-T2 is a voltage detector IC manufactured by SII Semiconductor Corporation. This component is designed to monitor voltage levels in electronic circuits and provide a reset signal when the voltage drops below a predetermined threshold. It is commonly used to ensure the proper functioning of microcontrollers, microprocessors, and other sensitive electronic devices by preventing malfunctions caused by voltage fluctuations.
Applications
- Microcontroller reset circuits
- Microprocessor reset circuits
- Power supply voltage monitoring
- Battery-powered equipment
- Industrial control systems
Features
- Detection Voltage: 2.0V
- Low Current Consumption
- Operating Voltage Range: 0.8 V to 10 V
- Output Type: N-channel open drain
- Package: SOT-23-3
- Built-in Hysteresis
Benefits
- Prevents malfunctions of microcontrollers and microprocessors due to undervoltage conditions.
- Ensures stable system operation.
- Extends battery life in portable devices.
- Saves board space due to small package size.
- Provides reliable voltage monitoring with hysteresis, preventing false triggering.
Additional Details
The S-80920ALMP-DAH-T2 features a detection voltage of 2.0V and an operating voltage range of 0.8V to 10V. It consumes very little current, making it suitable for use in battery-powered devices where energy conservation is critical. The built-in hysteresis helps to prevent oscillations in the output signal when the input voltage is near the detection threshold, ensuring a stable and reliable reset signal. The N-channel open drain output requires an external pull-up resistor. The device is available in a small SOT-23-3 package, which allows for easy integration into compact electronic designs. The DAH suffix likely refers to specific tape and reel packaging details or internal production codes. The T2 indicates tape and reel packaging.