EN
  • EN
  • DE

FH19C-9S-0.5SH

Part No FH19C-9S-0.5SH
Manufacturer Hirose Electric Co Ltd
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Hirose Electric Co Ltd
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 823304-FH19C-9S-0.5SH
Ultra Librarian 3D Model Ultra Librarian FH19C-9S-0.5SH CAD Model

Description

The FH19C-9S-0.5SH is a 9-position Flexible Printed Circuit (FPC) / Flexible Flat Cable (FFC) connector manufactured by Hirose Electric Co. Ltd. This connector is designed for secure and reliable connection of FPC/FFC in a variety of applications, known for its compact design and ease of use.

Applications

  • Mobile Phones
  • Digital Cameras
  • LCD Displays
  • Notebook PCs
  • Portable Audio Players
  • Printers

Features

  • Number of Positions: 9
  • Pitch: 0.5mm
  • Connection Type: FPC/FFC
  • Mounting Type: Surface Mount (SMT)
  • Actuator Type: Side Actuator
  • RoHS Compliant
  • Halogen-Free
  • Compact Design

Benefits

  • Space Saving: The 0.5mm pitch and compact design allow for high-density mounting, saving valuable board space.
  • Reliable Connection: Provides a secure and reliable connection for FPC/FFC, ensuring signal integrity.
  • Easy Operation: The side actuator allows for easy insertion and removal of the FPC/FFC.
  • RoHS Compliant: Meets RoHS standards, ensuring environmental compliance.
  • Durable: Designed for long-term reliability in demanding applications.

Additional Details

The FH19C-9S-0.5SH FPC/FFC connector from Hirose Electric offers a working voltage depending on the application, typically up to 50V AC/DC. It's designed to withstand a certain number of mating cycles ensuring its durability. The connector's construction materials contribute to its robustness and electrical performance. The connector is suitable for automated assembly processes, enhancing manufacturing efficiency. The side actuator provides tactile feedback for secure locking. Hirose connectors are known for precision and reliability in connecting delicate FPC/FFC cables.

You May Also Be Interested in

Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Phoenix Contact
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Advantech Corp
MINIMC WITH LFPT, TP-TX/SFP (REQ /
Need more? Email Us
Siemens
SCALANCE XB004-1 / Network Switch - Unmanaged 5 Ports IP20
Need more? Email Us
Phoenix Contact
Need more? Email Us
Essentra Components
ROUND END CAPS - BLUE, INSIDE DI
Need more? Email Us
Advantech Corp
IE MINIFIBERLINX-II/LASTGASP MOD /
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.9256 $63.4048
18+ $6.5027 $117.0486
28+ $6.2994 $176.3832
38+ $6.0961 $231.6518
50+ $5.8928 $294.6400
66+ $5.2841 $348.7506
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,700 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess