EN
  • EN
  • DE

S-80932CNMC-G82K-T1

Part No S-80932CNMC-G82K-T1
Manufacturer SII Semiconductor Corporation
Catalog PMIC - Supervisors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Category Integrated Circuits(ICs)
Family PMIC - Supervisors
Win Source Part Number 186969-S-80932CNMC-G82K-T1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-80932CNMC-G82K-T1 CAD Model

Description

The S-80932CNMC-G82K-T1 is a voltage detector IC manufactured by SII Semiconductor Corporation. It's designed to monitor voltage levels in electronic circuits and provide a reset signal when the voltage drops below a certain threshold. This function is crucial for preventing erratic behavior or data corruption in microcontrollers, memory devices, and other sensitive components.

Applications

  • Microcontroller reset circuits: Ensures proper initialization of microcontrollers after a power-up or voltage drop.
  • Memory protection: Prevents data corruption in memory devices by triggering a write-protect function when the voltage is unstable.
  • Power monitoring in battery-powered devices: Detects low battery conditions and initiates shutdown procedures to preserve remaining power and prevent deep discharge.
  • System power management: Monitors the voltage rails in a complex system and generates alerts or shutdown signals in case of voltage irregularities.
  • Industrial control systems: Provides reliable voltage monitoring for critical control circuits in industrial equipment.

Features

  • Detection voltage: 3.2V (typical)
  • High accuracy detection voltage: Ensures reliable voltage monitoring.
  • Low current consumption: Minimizes the impact on the overall power budget of the system.
  • Small package: SOT-23-5 package allows for compact circuit designs.
  • Operating temperature range: Wide operating temperature range suitable for various environments.
  • Built-in hysteresis: Prevents chattering or oscillation around the threshold voltage.
  • Open drain output: Allows for flexible interfacing with different logic levels.

Benefits

  • Improved system reliability: Prevents malfunctions caused by voltage drops or fluctuations.
  • Data protection: Safeguards data integrity in memory devices.
  • Extended battery life: Optimizes power consumption in battery-powered applications.
  • Simplified circuit design: Integrates voltage monitoring functionality into a single chip.
  • Reduced system cost: Eliminates the need for discrete voltage monitoring components.

Additional Details

The S-80932CNMC-G82K-T1 features an open-drain output, meaning that the output transistor pulls the output signal low when the voltage is below the detection threshold. An external pull-up resistor is required to pull the output high when the voltage is above the threshold. The hysteresis characteristic ensures that the device doesn't toggle rapidly when the input voltage is near the threshold level. It comes in a compact SOT-23-5 package, making it suitable for space-constrained applications. Its low current consumption helps in achieving optimal performance in energy-sensitive applications.

You May Also Be Interested in

Texas Instruments
IC SUPERVISOR PWR SUP SUPPORT / Supervisor Channel
Lowest to $5.2440
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 4DFN
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHAN SON1612-6 / Supervisor Push-Pull, Totem Pole 1 Channel SON1612-6
Lowest to $0.1051
Micrel
IC SUPERVISOR DUAL LOW VOLTAGE
Need more? Email Us
Micrel
IC SUPERVISOR DUAL LOW VOLTAGE
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL 8SOIC
Lowest to $1.0962
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.3897
Microchip Technology
IC SUPERVISOR MICROPROCES RESET
Lowest to $0.3416

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess