EN
  • EN
  • DE

S-80941ANMP-DD5-T2

Part No S-80941ANMP-DD5-T2
Manufacturer SII Semiconductor Corporation
Catalog PMIC - Supervisors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Category Integrated Circuits(ICs)
Family PMIC - Supervisors
Win Source Part Number 186979-S-80941ANMP-DD5-T2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-80941ANMP-DD5-T2 CAD Model

Description

The S-80941ANMP-DD5-T2 is a voltage detector IC manufactured by SII Semiconductor Corporation. This integrated circuit is designed to monitor voltage levels in electronic systems and generate a reset signal when the voltage drops below a predefined threshold. This function is critical for ensuring the stability and reliability of systems, particularly microcontrollers, memory devices, and other sensitive electronic components.

Applications

  • Microcontroller Reset Circuits: Provides a reliable reset signal to microcontrollers during power-up, power-down, or brown-out conditions, ensuring proper initialization and preventing erroneous operation.
  • Memory Protection: Protects data stored in memory devices by initiating write-protect functions when the voltage is unstable, preventing data corruption.
  • Battery-Powered Devices: Monitors battery voltage levels and triggers shutdown procedures to prevent deep discharge, thereby extending battery life.
  • Power Management Systems: Provides voltage supervision for various power rails in complex electronic systems, enabling timely alerts or shutdown signals in response to voltage irregularities.
  • Industrial Control Systems: Ensures dependable voltage monitoring for critical control circuits in industrial equipment, enhancing system safety and reliability.

Features

  • Detection Voltage: 4.1V (typical)
  • High Accuracy Detection Voltage: Offers precise voltage monitoring for reliable system operation.
  • Low Current Consumption: Minimizes power consumption, making it suitable for battery-powered and energy-efficient applications.
  • Small Package: SOT-23-3 package allows for compact and space-saving circuit designs.
  • Wide Operating Temperature Range: Operates reliably across a broad temperature range, making it suitable for diverse environments.
  • Built-in Hysteresis: Prevents output chattering or oscillations around the threshold voltage, ensuring stable operation.
  • N-channel Open Drain Output: Provides flexible interfacing options with various logic levels and external circuitry.

Benefits

  • Enhanced System Reliability: Prevents system malfunctions and ensures stable operation, even under fluctuating voltage conditions.
  • Data Integrity: Safeguards data stored in memory devices from corruption caused by unstable voltage levels.
  • Extended Battery Life: Optimizes power consumption in battery-powered devices, extending operational lifespan.
  • Simplified Circuit Design: Integrates voltage monitoring functionality into a single chip, simplifying circuit complexity and reducing board space requirements.
  • Reduced System Cost: Eliminates the need for discrete voltage monitoring components, lowering overall system costs.

Additional Details

The S-80941ANMP-DD5-T2 features an N-channel open-drain output configuration, necessitating the use of an external pull-up resistor to establish a high-level output when the voltage is above the detection threshold. The integrated hysteresis characteristic ensures stable output behavior, preventing rapid toggling when the input voltage hovers near the threshold. Its compact SOT-23-3 package is ideally suited for applications where board space is limited. Furthermore, the low current consumption makes it highly desirable for power-sensitive devices, contributing to extended battery life and improved system efficiency. This voltage detector IC provides a robust and efficient solution for ensuring stable and secure operation of electronic devices by continuously monitoring and responding to voltage fluctuations.

You May Also Be Interested in

Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
MICROSS/On Semiconductor
IC SUPERVISOR 1 CHANNEL 5TSOP
Lowest to $0.2911
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.0187
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess