EN
  • EN
  • DE

S-81225SG

Part No S-81225SG
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Description HIGH-PRECISION VOLTAGE REGULATOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 309400-S-81225SG
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-81225SG CAD Model

Description

The S-81225SG is a voltage tracker IC manufactured by SII Semiconductor Corporation, designed for applications requiring precise and stable voltage regulation. This device is capable of tracking an input voltage and providing a corresponding output voltage with high accuracy. It offers features such as low dropout voltage and low quiescent current, making it suitable for battery-powered applications.

Applications:

  • Power Management Systems: In portable devices like smartphones, tablets, and wearables for stable voltage supply.
  • Battery-Powered Devices: Ensures consistent voltage regulation in battery-operated equipment to maximize battery life.
  • Backup Power Supplies: Provides stable voltage levels during power interruptions in critical systems.
  • Linear Regulators: Can be used as a linear regulator to efficiently step-down voltages.
  • Post Regulators for SMPS: Improves the output voltage accuracy and stability of switch-mode power supplies (SMPS).

Features:

  • High-Precision Tracking: Ensures accurate output voltage tracking relative to the input voltage, even under varying load conditions.
  • Low Dropout Voltage: Operates efficiently with minimal voltage difference between the input and output.
  • Low Quiescent Current: Minimizes power consumption, ideal for battery-powered applications.
  • Overcurrent Protection: Protects the device and the connected circuitry from excessive current draw.
  • Thermal Shutdown Protection: Prevents the IC from overheating, enhancing reliability and lifespan.
  • Compact Package: Available in small packages like SOT-23, allowing for easy integration into space-constrained designs.

Benefits:

  • Increased Power Efficiency: Low dropout voltage and low quiescent current contribute to improved power efficiency.
  • Enhanced System Reliability: Overcurrent and thermal shutdown protection improve overall system reliability.
  • Precise Voltage Regulation: Ensures stable and accurate voltage output, crucial for sensitive electronic components.
  • Simplified Circuit Design: Integrated features and compact packaging simplify circuit design and reduce the number of external components required.
  • Stable Performance: Provides stable performance across a wide range of operating conditions.

Additional Details:

The S-81225SG operates within a defined input voltage range and provides a regulated output voltage with high accuracy. Consult the manufacturer's datasheet for detailed electrical characteristics, including voltage accuracy, dropout voltage, quiescent current, protection thresholds, and package dimensions. It’s designed to deliver consistent performance and reliability in various applications that require precise voltage regulation.

You May Also Be Interested in

SII Semiconductor Corporation
Lowest to $8.9963
SII Semiconductor Corporation
Need more? Email Us
AMCC
Lowest to $2.8182
Freescale Semiconductor - NXP
Lowest to $19.5645
NXP / Nexperia
80C51 8-bit microcontroller family 2K/64 OTP/ROM, 5 channel 8 bit A/D, I2C, PWM, low pin count
Need more? Email Us
SII Semiconductor Corporation
PWM CONTROL & PWM/PFM CONTROL STEP-DOWN SWITCHING REGULATOR-CONTROLLERS
Need more? Email Us
NXP / Nexperia
Lowest to $3.2617
NJR Corporation/NJRC
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
340+ $0.1721 $58.5140
820+ $0.1409 $115.5380
1,275+ $0.1363 $173.7825
1,755+ $0.1317 $231.1335
2,255+ $0.1282 $289.0910
3,035+ $0.1143 $346.9005
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,300 pieces
MOQ: 340 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess