EN
  • EN
  • DE

S-81235SGUP

Part No S-81235SGUP
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 309436-S-81235SGUP
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-81235SGUP CAD Model

Description

The S-81235SGUP is a high-precision voltage tracker manufactured by SII Semiconductor Corporation. It's designed for stable output voltage by accurately tracking an input voltage, suitable for battery-powered applications. The UP suffix likely refers to a specific package type or improved performance characteristics.

Applications

      
  • Battery-Powered Devices: Ideal for voltage tracking in devices like wearables and IoT sensors.
  •   
  • Power Management Units: Provides stable voltage regulation within PMUs.
  •   
  • Voltage Monitoring Systems: Used to accurately monitor voltage levels in various systems.
  •   
  • Backup Power Supplies: Monitors battery voltage to ensure reliable backup power.
  •   
  • Portable Electronics: Suitable for smartphones, tablets, and other handheld devices.

Features

      
  • High-Precision Voltage Tracking: Accurately tracks and regulates input voltage.
  •   
  • Low Quiescent Current: Minimizes current consumption, extending battery life.
  •   
  • Stable Output Voltage: Ensures a consistent and reliable output voltage.
  •   
  • Compact Package: Facilitates integration into space-constrained applications.
  •   
  • Overcurrent and Overvoltage Protection: Protects the device and surrounding components from damage.

Benefits

      
  • Extended Battery Life: Low power consumption maximizes operational time.
  •   
  • Improved System Reliability: Stable voltage output reduces the risk of system failures.
  •   
  • Precise Voltage Monitoring: Enables accurate voltage level tracking for optimized performance.
  •   
  • Simplified Design: Easy integration into existing and new designs.
  •   
  • Enhanced Protection: Protects against overcurrent and overvoltage conditions.

Additional Details

The S-81235SGUP typically comes in a small surface-mount package. Consult the SII Semiconductor Corporation datasheet for complete electrical specifications, including input voltage range, output voltage accuracy, quiescent current, and thermal characteristics. The 'UP' suffix may indicate specific package or performance enhancements. This device's low power consumption and high accuracy make it well-suited for battery-operated applications where long life and reliability are critical.

You May Also Be Interested in

AUK corp
Adjustable and Fixed LDO Voltage Regulator
Lowest to $1.6320
AUK corp
Adjustable and Fixed LDO Voltage Regulator
Lowest to $0.6537
AMCC
Lowest to $0.6537
STMicroelectronics
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
STMicroelectronics
Need more? Email Us
SII Semiconductor Corporation
Lowest to $0.6537
EPCOS (TDK)
Need more? Email Us
Hitachi, Ltd
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess