The S-81237AG-RE-T1 is a voltage detector IC manufactured by SII Semiconductor Corporation. This IC is designed to monitor voltage levels in electronic circuits, and when the voltage drops below a certain threshold (the detection voltage), it outputs a reset signal. This is essential for preventing malfunctions and ensuring stable operation in various electronic devices. Its key features include low current consumption and high accuracy, making it ideal for battery-powered applications.
Applications
- Microcontroller reset circuits
- Power supply monitoring
- Battery-powered devices
- Memory backup systems
- Industrial control equipment
Features
- High-precision detection voltage: Likely 3.7V (inferred from the '37' in the part number)
- Low current consumption
- Built-in hysteresis
- Open-drain output
- Compact package
- Wide operating temperature range
Benefits
- Increased system reliability
- Extended battery life
- Simplified design
- Stable operation
- Easy integration
- Reliable performance in various conditions
Additional Details
The S-81237AG-RE-T1 likely has a detection voltage of 3.7V based on the '37' within its part number. The hysteresis feature is important for preventing oscillations or false triggering when the monitored voltage is near the threshold. The open-drain output provides flexibility in interfacing with other circuits. The small package allows for the IC to be easily integrated into compact devices. For detailed specifications, including the exact detection voltage, release voltage, operating temperature range, and pinout information, refer to the device's datasheet. This voltage detector plays a critical role in ensuring system stability by providing a reliable reset signal when undervoltage conditions occur, especially in battery-powered applications where minimizing current consumption is paramount.