EN
  • EN
  • DE

S-81256SGUP-DTM-T1

Part No S-81256SGUP-DTM-T1
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 309483-S-81256SGUP-DTM-T1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S-81256SGUP-DTM-T1 CAD Model

Description

The S-81256SGUP-DTM-T1 is a high-performance CMOS-based voltage detector IC manufactured by SII Semiconductor Corporation. This voltage detector offers a precise and reliable means of monitoring voltage levels in various electronic circuits, ensuring stable operation and preventing malfunctions due to voltage fluctuations. It is designed with ultra-low current consumption, making it suitable for battery-powered devices and energy-sensitive applications.

Applications:

  • Microcontroller reset circuits: It accurately monitors the power supply voltage and generates a reset signal when the voltage drops below a certain threshold.
  • Power management systems: It is utilized in power management to protect electronic components from undervoltage or overvoltage conditions.
  • Battery monitoring: It provides an accurate voltage level detection for battery-powered devices, allowing for appropriate power management and preventing deep discharge.
  • Portable electronic devices: Ideal for use in smartphones, tablets, and wearables to monitor voltage stability and ensure reliable operation.
  • Industrial control systems: Used for monitoring and protecting sensitive electronic equipment from voltage irregularities.

Features:

  • High-accuracy detection voltage: Offers precise voltage detection with minimal tolerance, ensuring reliable voltage monitoring.
  • Ultra-low current consumption: Minimizes power consumption, making it suitable for battery-powered and energy-sensitive applications.
  • Built-in hysteresis: Provides noise immunity and prevents chattering during voltage fluctuations.
  • Small package size: Available in compact packages, allowing for easy integration into space-constrained applications.
  • Wide operating voltage range: Operates efficiently over a broad range of input voltages.

Benefits:

  • Enhanced system reliability: Prevents system malfunctions due to voltage fluctuations by providing accurate and timely voltage detection.
  • Extended battery life: Ultra-low current consumption extends battery life in portable electronic devices.
  • Simplified circuit design: Integrated features simplify circuit design and reduce the number of external components required.
  • Improved noise immunity: Built-in hysteresis improves noise immunity and prevents false triggering.
  • Cost-effective solution: Provides a reliable and cost-effective solution for voltage monitoring and protection.

Technical Specifications: The S-81256SGUP-DTM-T1 features a detection voltage of 5.6V, a low supply current, and is available in a SOT-23-5 package. It operates over a temperature range suitable for industrial and consumer applications. The device also includes a built-in hysteresis to prevent oscillations during voltage transitions.

You May Also Be Interested in

SII Semiconductor Corporation
Lowest to $0.6537
Hitachi, Ltd
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
Panjit
Lowest to $6.9300
Sharp Microelectronics
8-Pin DIP Type SSR for Low Power Control
Lowest to $1.3063
SII Semiconductor Corporation
Lowest to $0.4770
STMicroelectronics
Lowest to $0.3972
Sharp Microelectronics
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess