EN
  • EN
  • DE

S-812C25AUA-C2F-T1

Part No S-812C25AUA-C2F-T1
Manufacturer SII Semiconductor Corporation
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer SII Semiconductor Corporation
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 836448-S-812C25AUA-C2F-T1
Ultra Librarian 3D Model Ultra Librarian S-812C25AUA-C2F-T1 CAD Model

Description

The S-812C25AUA-C2F-T1 is a voltage regulator IC manufactured by SII Semiconductor Corporation. This regulator is designed to provide a stable and consistent 2.5V output voltage, even when the input voltage fluctuates or the load current changes. This is critical for powering sensitive electronic components that require a precise and reliable power supply.

Applications

  • Microcontroller power supplies
  • Voltage regulation in portable devices
  • Power management systems
  • Battery-powered applications
  • Post-regulation for switching power supplies

Features

  • Low dropout voltage: Maintains a stable output voltage even with a small difference between input and output voltage.
  • High output voltage accuracy: Ensures a precise and reliable 2.5V output.
  • Low quiescent current: Minimizes power consumption, which is essential for battery-powered applications.
  • Overcurrent protection: Protects the regulator and the connected load from damage due to excessive current.
  • Thermal shutdown protection: Prevents the regulator from overheating and causing damage to itself or surrounding components.

Benefits

  • Provides a stable and reliable 2.5V power supply for sensitive electronic components.
  • Extends battery life in portable devices due to its low quiescent current.
  • Protects against damage from overcurrent and overheating conditions.
  • Simplifies power supply design.
  • Improves overall system reliability and prevents malfunctions.

Additional Details

The S-812C25AUA-C2F-T1 is a linear regulator. It's designed to operate within a temperature range of -40°C to +85°C. The specific package type impacts its thermal performance. The DFN package helps to dissipate heat. It requires bypass capacitors on both the input and output to provide stability and transient response. This part is used in applications that require a small footprint, low power consumption, and reliable 2.5V supply.

You May Also Be Interested in

Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess