EN
  • EN
  • DE

S-812C33AUA-C2NT2S

Part No S-812C33AUA-C2NT2S
Manufacturer SII Semiconductor Corporation
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Win Source Part Number 187012-S-812C33AUA-C2NT2S
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S-812C33AUA-C2NT2S CAD Model

Description

The S-812C33AUA-C2NT2S is a positive voltage regulator IC produced by SII Semiconductor Corporation. It is designed to deliver a stable and regulated 3.3V output voltage, making it ideal for a wide range of electronic applications where precise and reliable voltage control is crucial.

Applications

  • Microcontroller Power Supply: Provides a stable 3.3V supply for microcontrollers in embedded systems.
  • Wireless Communication Modules: Regulates voltage for Bluetooth, Wi-Fi, and other wireless modules.
  • Sensor Power: Powers various types of sensors, ensuring accurate and consistent readings.
  • Portable Electronic Devices: Voltage regulation in smartphones, tablets, and wearable devices.
  • Industrial Control Systems: Provides a reliable voltage source for control circuits and interfaces.

Features

  • Output Voltage: Fixed 3.3V output.
  • High Accuracy: Precise output voltage regulation with minimal variation.
  • Low Dropout Voltage: Operates efficiently even with a small difference between input and output voltage.
  • Low Quiescent Current: Minimizes power consumption, extending battery life in portable applications.
  • Overcurrent Protection: Protects the device and connected circuits from excessive current.
  • Short Circuit Protection: Prevents damage from short circuit conditions.
  • Thermal Shutdown Protection: Protects the device from overheating.
  • Package: SOT-89-3 package for compact surface mount assembly.

Benefits

  • Stable and Reliable Power: Ensures consistent performance of connected devices by providing a stable 3.3V supply.
  • Extended Battery Life: Low quiescent current consumption maximizes battery life in battery-powered applications.
  • Robust Protection: Overcurrent, short circuit, and thermal shutdown features enhance reliability and prevent damage.
  • Compact Size: SOT-89-3 package allows for easy integration into space-constrained designs.
  • Simplified Circuit Design: Fixed output voltage reduces the need for external components and simplifies the design process.

Additional Details

The S-812C33AUA-C2NT2S operates within a specified input voltage range; refer to the datasheet for detailed electrical characteristics. The SOT-89-3 package is well-suited for automated assembly processes. This regulator is designed with internal compensation to ensure stability over a wide range of operating conditions and load currents. Its stable output and protection features make it a suitable choice for various voltage regulation applications.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess