EN
  • EN
  • DE

S-812C37AUA-C2R-T2

Part No S-812C37AUA-C2R-T2
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Description HIGH OPERATING VOLTAGE CMOS VOLTAGE REGULATOR
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 063528-S-812C37AUA-C2R-T2
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-812C37AUA-C2R-T2 CAD Model

Description

The S-812C37AUA-C2R-T2 is a positive voltage regulator IC manufactured by SII Semiconductor Corporation. It is designed to provide a stable and regulated 3.7V output voltage, making it suitable for a wide variety of electronic applications where precise voltage control is required.

Applications

  • Portable Devices: Powering microcontrollers, sensors, and other components in smartphones, tablets, and wearable devices.
  • Battery-Powered Equipment: Voltage regulation in devices such as remote controls, wireless sensors, and portable medical devices.
  • Industrial Control Systems: Providing a stable voltage source for sensors, actuators, and communication interfaces.
  • Consumer Electronics: Regulating voltage in audio amplifiers, display drivers, and other peripheral circuits.
  • IoT Devices: Ensuring stable operation of microcontrollers and sensors in Internet of Things applications.

Features

  • Output Voltage: Fixed 3.7V output.
  • High Accuracy: Precise output voltage regulation with minimal variation.
  • Low Dropout Voltage: Efficient operation even with a small difference between input and output voltages.
  • Low Current Consumption: Minimizes power loss, extending battery life in portable applications.
  • Overcurrent Protection: Protects the device and connected circuits from excessive current draw.
  • Short Circuit Protection: Prevents damage due to short circuit conditions.
  • Thermal Shutdown Protection: Shuts down the regulator in case of overheating to prevent damage.
  • Package: SOT-89-3 package for surface mount assembly.

Benefits

  • Stable Voltage Supply: Ensures consistent performance of connected devices by providing a reliable 3.7V output.
  • Extended Battery Life: Low quiescent current consumption maximizes battery life in portable applications.
  • Robust Protection: Overcurrent, short circuit, and thermal shutdown features enhance the reliability and longevity of the device.
  • Compact Size: SOT-89-3 package allows for easy integration into space-constrained applications.
  • Simplified Design: Fixed output voltage reduces the need for external components and simplifies circuit design.

Additional Details

The S-812C37AUA-C2R-T2 operates within a specified input voltage range; refer to the datasheet for detailed specifications. The SOT-89-3 package is widely used and compatible with automated assembly processes. The regulator features internal compensation, ensuring stability over a broad range of operating conditions and load currents. It is suitable for applications that require a precise and efficient 3.7V voltage supply.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Fuji Electric
Lowest to $6.5223
SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $135.3384
Freescale Semiconductor - NXP
Lowest to $19.5853
Fuji Electric
Lowest to $25.5532
LSI Computer Systems
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.5403 $66.7821
15+ $7.8286 $117.4290
23+ $7.5837 $174.4251
32+ $7.3389 $234.8448
41+ $7.0940 $290.8540
55+ $6.3606 $349.8330
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess