EN
  • EN
  • DE

S-814A40AMC-BDE-T2

Part No S-814A40AMC-BDE-T2
Manufacturer SII Semiconductor Corporation
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 4V 135MA SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer SII Semiconductor Corporation
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 10V
Nominal Output Voltage (Min/Fixed) 4V
Dropout Voltage-Max 0.26V @ 60mA
Output Current 135mA
Operating Supply Current 40μA
PSRR 45dB (100Hz)
Control Features Enable
Protection Features Short Circuit
Temperature Range - Operating -40°C to 85°C
Regulator Topology Positive Fixed
Output Voltage 4V
Voltage - Dropout (Typical) 0.2V @ 60mA
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 063584-S-814A40AMC-BDE-T2
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-814A40AMC-BDE-T2 CAD Model

Description

The S-814A40AMC-BDE-T2 is a voltage detector IC manufactured by SII Semiconductor Corporation. This IC is designed to monitor voltage levels within electronic circuits and provide a reliable reset signal if the voltage drops below a predefined threshold. The device is particularly well-suited for use in battery-powered and portable applications because of its low current consumption and high degree of accuracy.

Applications:

  • Microcontroller Reset Circuits: To ensure correct initialization and functioning of microcontrollers.
  • Power Management Systems: Used to monitor voltage levels and prevent undervoltage situations.
  • Battery-Powered Devices: Protects the device from malfunctioning when the battery voltage is low.
  • Portable Electronics: Provides reliable voltage monitoring for consistent performance.
  • Industrial Control Systems: Protects against voltage drops that may compromise the system's integrity.

Features:

  • Detection Voltage: Typically 4.0V.
  • High Accuracy: Ensures precise voltage monitoring.
  • Low Current Consumption: Conserves power, especially important in battery-operated systems.
  • CMOS Output: Compatible with a wide range of digital circuits.
  • Compact Package: Permits space-saving designs.

Benefits:

  • Enhances System Reliability: Prevents erratic operation due to voltage fluctuations.
  • Extends Battery Life: Reduces power consumption to prolong the operational life of battery-powered devices.
  • Streamlines Design: Minimizes the need for additional external components.
  • Compact Size: Allows for use in devices where space is at a premium.
  • Cost-Effective: Provides an affordable solution for voltage detection.

Additional Details:

The S-814A40AMC-BDE-T2 operates within a supply voltage range typically between 1.5V and 5.5V. The CMOS output facilitates direct interfacing with microcontrollers and other digital logic components. The compact packaging, often SOT-23 or similar, makes it suitable for applications where space is limited. The low current draw is a significant benefit, particularly in extending the battery life of portable electronic devices. This voltage detector offers a consistent and precise voltage detection level, preventing spurious resets and ensuring the integrity of the system. The S-814A series voltage detectors are well-regarded for their robustness and are extensively employed in a wide array of consumer and industrial electronic equipment. Its output type ensures it is easily integrated into various digital systems, delivering a clear and dependable reset signal. The device also features hysteresis to prevent oscillations around the threshold voltage.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.8651 $58.6510
24+ $4.8129 $115.5096
38+ $4.6616 $177.1408
52+ $4.5114 $234.5928
67+ $4.3613 $292.2071
89+ $3.9097 $347.9633
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess