EN
  • EN
  • DE

S-816A25AMC-BAA-T2

Part No S-816A25AMC-BAA-T2
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 063592-S-816A25AMC-BAA-T2
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian S-816A25AMC-BAA-T2 CAD Model

Description

The S-816A25AMC-BAA-T2 is a voltage detector manufactured by SII Semiconductor Corporation. It's designed as a high-precision voltage detector with low current consumption. This device monitors the supply voltage and issues a reset signal if the voltage drops below a predefined threshold.

Applications

  • Microcomputer reset circuits
  • System power-on reset circuits
  • Memory backup circuits
  • Power failure detection
  • Battery voltage monitoring

Features

  • High-accuracy detection voltage: ±1.5%
  • Low current consumption: 0.8 μA (Typ.)
  • Detection voltage range: 1.3 V to 6.0 V in 0.1 V steps
  • Hysteresis voltage: 5% (Typ.)
  • Output form: CMOS output
  • Package: SOT-23-5
  • Operating temperature range: -40°C to +85°C

Benefits

  • Reliable Voltage Monitoring: The high-accuracy detection voltage ensures precise voltage monitoring, preventing malfunctions or data corruption due to undervoltage conditions.
  • Extended Battery Life: The low current consumption minimizes power drain, extending the battery life in portable devices.
  • Simplified Circuit Design: The integrated hysteresis voltage prevents oscillations during voltage transitions, simplifying circuit design and improving system stability.
  • Compact Size: The small SOT-23-5 package allows for space-saving designs in miniaturized electronic devices.
  • Wide Operating Temperature Range: Guarantees reliable operation across a wide range of environmental conditions.

Additional Details

The S-816A series from SII Semiconductor Corporation is a collection of voltage detectors with high precision and low current consumption. The S-816A25AMC-BAA-T2 features a detection voltage of 2.5V. The CMOS output is versatile and can interface directly with a variety of logic circuits. The SOT-23-5 package provides a small footprint suitable for space-constrained applications. This device is suitable for use in a wide range of applications requiring accurate and reliable voltage monitoring.

You May Also Be Interested in

Mitsubishi
Need more? Email Us
Semtech Corporation
Need more? Email Us
Silan
Lowest to $0.1964
Fuji Electric
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $19.5853
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Lowest to $13.0434
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess