EN
  • EN
  • DE

S-816A26AMC-BAB-T2

Part No S-816A26AMC-BAB-T2
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 063595-S-816A26AMC-BAB-T2
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-816A26AMC-BAB-T2 CAD Model

Description

The S-816A26AMC-BAB-T2 is a voltage detector IC manufactured by SII Semiconductor Corporation. It is designed to monitor the supply voltage in electronic circuits and to generate a reset signal when the voltage drops below a specified threshold. This particular device is characterized by its high accuracy and low current consumption.

Applications

  • Microcomputer reset circuits
  • Power-on reset circuits for microcontrollers and CPUs
  • Battery voltage monitoring in portable devices
  • Memory backup circuits
  • Power failure detection

Features

  • High-accuracy detection voltage: ±1.5%
  • Low current consumption: 0.8 μA (Typ.)
  • Detection voltage range: 1.3 V to 6.0 V in 0.1 V steps (2.6V in this case)
  • Hysteresis voltage: 5% (Typ.)
  • Output form: CMOS output
  • Package: SOT-23-5
  • Operating temperature range: -40°C to +85°C

Benefits

  • Reliable System Operation: The high-accuracy detection voltage ensures that the system operates within the specified voltage limits, preventing potential malfunctions and data corruption.
  • Prolonged Battery Life: Low current consumption maximizes the battery life in portable applications.
  • Simplified Design: The integrated hysteresis prevents spurious resets due to minor voltage fluctuations, simplifying circuit design.
  • Compact Size: The small SOT-23-5 package allows for a space-saving design.
  • Wide Operating Temperature: Enables reliable operation across a broad range of environmental conditions.

Additional Details

The S-816A series includes a variety of voltage detectors from SII Semiconductor Corporation. The S-816A26AMC-BAB-T2 has a fixed detection voltage of 2.6V. It features a CMOS output, allowing for versatile integration with a range of logic circuits. The SOT-23-5 package offers a small footprint for applications where space is limited. The device is suitable for applications where accurate and reliable voltage monitoring is crucial.

You May Also Be Interested in

Infineon Technologies
Need more? Email Us
Texas Instruments
Need more? Email Us
SII Semiconductor Corporation
Lowest to $0.4770
Texas Instruments
Need more? Email Us
STMicroelectronics
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
Lowest to $0.6537
Sharp Microelectronics
Lowest to $1.3860
Hitachi, Ltd
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.8384
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess