EN
  • EN
  • DE

S-817B35AMC-CWYT2G

Part No S-817B35AMC-CWYT2G
Manufacturer SII Semiconductor Corporation
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3.5V 50MA SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer SII Semiconductor Corporation
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 10V
Nominal Output Voltage (Min/Fixed) 3.5V
Dropout Voltage-Max 0.35V @ 10mA
Output Current 50mA
Operating Supply Current 2.5μA
Control Protection Operating Temperature -40°C to 85°C (TA)
Regulator Topology Positive Fixed
Output Voltage 3.5V
Voltage - Dropout (Typical) 0.22V @ 10mA
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 211319-S-817B35AMC-CWYT2G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-817B35AMC-CWYT2G CAD Model

Description

The S-817B35AMC-CWYT2G is a high-precision voltage detector IC from SII Semiconductor Corporation, designed to monitor voltage levels and provide a reset signal when the voltage drops below a predetermined threshold. The device is characterized by its low current consumption and small package size, making it well-suited for battery-powered and space-constrained applications.

Applications:

  • Microcontroller reset circuits
  • Power supply monitoring
  • Battery management systems
  • Portable electronic devices
  • Voltage regulation circuits

Features:

  • High-accuracy voltage detection: Ensures reliable voltage monitoring with minimal error.
  • Ultra-low current consumption: Extends battery life in portable applications.
  • Compact SOT-23 package: Enables space-saving designs.
  • Built-in hysteresis: Prevents output oscillation due to noise.
  • Wide operating temperature range: Allows for operation in diverse environmental conditions.

Benefits:

  • Improved system stability: Prevents malfunctions caused by undervoltage conditions.
  • Extended battery life: Reduces power consumption in battery-powered devices.
  • Reduced board space: Facilitates miniaturization of electronic devices.
  • Reliable reset function: Ensures proper system initialization and recovery.
  • Enhanced noise immunity: Provides stable operation in noisy environments.

Additional Details:

The S-817B35AMC-CWYT2G has a detection voltage of 3.5V. It features hysteresis to prevent output chattering. The device is typically used in applications requiring a reliable power-on reset or brown-out protection. It helps to maintain system stability by ensuring a clean reset signal when voltage drops. It comes in a small SOT-23 package, suited for compact applications. Its low current consumption is vital in extending battery life in portable electronics. It meets RoHS standards.

This voltage detector plays a crucial role in safeguarding electronic devices and ensuring proper operation. Its accuracy, low power consumption, and small size make it a valuable component for designers seeking to optimize system performance and reliability. The S-817B35AMC-CWYT2G is an essential component for ensuring stable and reliable operation in a wide range of electronic devices, particularly those reliant on battery power.

You May Also Be Interested in

Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT89-5
Need more? Email Us
Renesas Electronics America
IC REG LINEAR POS ADJ 14-HTSSOP
Lowest to $0.9710
Texas Instruments
200-MA, NANOPOWER-IQ (25 NA), LO
Lowest to $0.6287
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT-25
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 1.15V 500MA SOT-25
Need more? Email Us
TAEJIN / HTC Korea
IC REG LINEAR 3.3V 3A TO220-3
Lowest to $0.8732
ABLIC U.S.A. Inc.
IC REG LINEAR 3V 150MA SOT23-5
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 2.5V 700MA SOT-25
Need more? Email Us
Microchip Technology
IC REG LINEAR 1.8V 500MA 6TMLF
Lowest to $3.0560

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess