EN
  • EN
  • DE

S-8205BA

Part No S-8205BA
Manufacturer SII Semiconductor Corporation
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1433+
Reference case TSSOP16
Manufacturer SII Semiconductor Corporation
Manufacturer Homepage www.sii.co.jp
Win Source Part Number 756344-S-8205BA
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S-8205BA CAD Model

Description

The S-8205BA is a lithium-ion (Li-ion) battery protection IC manufactured by SII Semiconductor Corporation (now Renesas Electronics Corporation). This IC is designed to protect Li-ion battery packs from overcharge, overdischarge, and overcurrent conditions, ensuring safe and reliable operation. It is commonly used in portable electronic devices, power tools, and other applications powered by Li-ion batteries.

Applications

  • Li-ion battery packs
  • Mobile phones
  • Digital cameras
  • Portable media players
  • Power tools
  • Cordless vacuum cleaners

Features

  • Overcharge protection
  • Overdischarge protection
  • Overcurrent protection
  • High-accuracy voltage detection
  • Low current consumption
  • Small package size
  • Operating temperature range: -40°C to +85°C

Benefits

  • Prevents battery damage from overcharging, overdischarging, and overcurrent conditions.
  • Extends battery life by protecting it from harmful operating conditions.
  • Ensures safe operation of Li-ion battery packs.
  • Reduces the risk of fire or explosion due to battery malfunction.
  • Allows for smaller and more compact battery pack designs.

Additional Details

The S-8205BA monitors the battery voltage and current and takes appropriate action to protect the battery. When the battery voltage exceeds the overcharge threshold, the IC disconnects the charging circuit. When the battery voltage drops below the overdischarge threshold, the IC disconnects the load. When the battery current exceeds the overcurrent threshold, the IC also disconnects the load. The high-accuracy voltage detection ensures that the battery is protected without unnecessarily interrupting normal operation. The low current consumption minimizes the drain on the battery itself. It's crucial to consult the datasheet for the specific threshold values, connection diagrams, and external component selection recommendations for proper implementation and safe battery management.

You May Also Be Interested in

Intel
IC FPGA 624 I/O 1020FBGA
Lowest to $422.9578
IXYS
Laser Brand Transition Amendment To Correct and Clarify PCN1040 | IC LINE CARD ACCESS SW 28-SOIC
Lowest to $9.3844
Atmel
Lowest to $24.7389
Renesas Electronics America
Need more? Email Us
Intel
IC FPGA 182 I/O 256FBGA
Lowest to $62.5624
Atmel
Lowest to $8.5447
Freescale Semiconductor - NXP
Lowest to $27.1621
Panasonic
Lowest to $26.8133
Intersil Corporation
Lowest to $5.0142

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.3315 $61.3260
10+ $12.5791 $125.7910
15+ $12.1864 $182.7960
20+ $11.7937 $235.8740
26+ $11.3999 $296.3974
34+ $10.2206 $347.5004
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,900 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess