The S-8211CBJ-I6T1G is a lithium-ion battery protection IC manufactured by SII Semiconductor Corporation. This IC is designed to protect lithium-ion rechargeable batteries from overcharge, overdischarge, and overcurrent conditions, ensuring the safe and reliable operation of battery-powered devices.
Applications
- Smartphones
- Tablet computers
- Wearable devices (smartwatches, fitness trackers)
- Portable power banks
- Bluetooth speakers
- Other battery-powered electronic devices
Features
- Overcharge detection: Accurately monitors the battery voltage and disconnects the charging circuit when the voltage exceeds a predefined threshold, preventing overcharging and potential damage.
- Overdischarge detection: Continuously monitors the battery voltage and disconnects the load when the voltage falls below a predefined threshold, preventing deep discharge and extending battery life.
- Overcurrent detection: Detects excessive current flow during charging or discharging and disconnects the circuit to protect the battery and connected devices from damage.
- Short-circuit protection: Quickly detects short-circuit conditions and disconnects the circuit to prevent catastrophic failures.
- High-accuracy voltage detection: Ensures precise monitoring of battery voltage for reliable protection.
- Low current consumption: Minimizes its own power consumption to extend the battery's operational life.
- Small package size: Allows for compact designs in portable electronic devices.
Benefits
- Enhanced battery safety: Prevents overcharge, overdischarge, and overcurrent conditions, ensuring the safe operation of lithium-ion batteries.
- Extended battery life: Protects against deep discharge, which can significantly reduce battery lifespan.
- Improved device reliability: Prevents damage to the battery and connected devices due to abnormal conditions.
- Compact design: Enables smaller and more portable electronic devices.
- Reduced risk of fire or explosion: Minimizes the potential hazards associated with lithium-ion batteries.
Additional Details
The S-8211CBJ-I6T1G operates within a specific voltage range and has defined thresholds for overcharge, overdischarge, and overcurrent detection. It is typically used with external components, such as resistors and capacitors, to fine-tune the protection parameters. The IC comes in a small package, such as SOT-23-6, making it suitable for space-constrained applications. Consult the datasheet for detailed electrical characteristics, timing diagrams, and application examples.