EN
  • EN
  • DE

S-8231ABFN

Part No S-8231ABFN
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 309915-S-8231ABFN
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian S-8231ABFN CAD Model

Description

The S-8231ABFN is a lithium-ion battery protection IC manufactured by SII Semiconductor Corporation. This IC is designed to safeguard single-cell lithium-ion batteries from overcharge, overdischarge, and overcurrent conditions. It is an essential component in ensuring the safe and reliable operation of battery-powered devices.

Applications

  • Smartphones: Protects lithium-ion batteries in smartphones from overcharge, overdischarge, and overcurrent.
  • Tablets: Ensures the safe operation of lithium-ion batteries in tablets.
  • Portable Power Banks: Protects the batteries in power banks, preventing damage and extending their lifespan.
  • Bluetooth Speakers: Guards lithium-ion batteries in Bluetooth speakers against unsafe operating conditions.
  • Wearable Devices: Used in wearable devices like smartwatches and fitness trackers to protect their batteries.

Features

  • Overcharge Protection: Prevents the battery from being charged beyond its maximum voltage limit.
  • Overdischarge Protection: Prevents the battery from being discharged below its minimum voltage limit.
  • Overcurrent Protection: Limits the current drawn from the battery to prevent overheating and damage.
  • Short-Circuit Protection: Protects the battery from short-circuit conditions.
  • Low Current Consumption: Minimizes power consumption to extend battery life.

Benefits

  • Enhanced Battery Safety: Prevents battery damage and reduces the risk of fire or explosion.
  • Extended Battery Life: Protects the battery from damage caused by overcharge, overdischarge, and overcurrent, extending its lifespan.
  • Improved Device Reliability: Ensures the reliable operation of battery-powered devices.
  • Reduced System Costs: Integrates multiple protection features into a single IC, reducing the number of external components required.
  • Compact Design: Available in a small package, suitable for space-constrained applications.

Additional Details

The S-8231 series offers various overcharge, overdischarge, and overcurrent detection voltage options to suit different battery types and application requirements. The specific protection voltage levels for the S-8231ABFN should be confirmed in the datasheet. The IC typically includes separate pins for connecting to the battery positive terminal, battery negative terminal, and load. It is designed for applications where battery safety and longevity are critical. Please refer to the manufacturer's datasheet for detailed specifications, including operating temperature range, pinout diagrams, and electrical characteristics.

You May Also Be Interested in

AMCC
Lowest to $3.2617
Texas Instruments
Need more? Email Us
SII Semiconductor Corporation
Lowest to $0.6537
SII Semiconductor Corporation
Lowest to $0.4770
Sharp Microelectronics
Lowest to $1.3860
EPCOS (TDK)
Need more? Email Us
STMicroelectronics
Need more? Email Us
Lite-On Inc.
Lowest to $3.3322
SII Semiconductor Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess