EN
  • EN
  • DE

S-8232ALFT-T2-G

Part No S-8232ALFT-T2-G
Manufacturer SII Semiconductor Corporation
Catalog PMIC - Battery Management
Description IC LI-ION BATT PROTECT 8-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer SII Semiconductor Corporation
Packaging Reel - TR
Status Active
Purpose Battery Protection
Battery Chemistry Lithium-Ion/Polymer
Number of Cells 2
Fault Protection Over Current
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-TSSOP
Win Source Part Number 063696-S-8232ALFT-T2-G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-8232ALFT-T2-G CAD Model

Description

The S-8232ALFT-T2-G is a battery protection IC manufactured by SII Semiconductor Corporation, specifically designed for lithium-ion battery packs. This integrated circuit offers a comprehensive solution for protecting batteries from overcharge, overdischarge, and overcurrent conditions, ensuring their safety and longevity. Its small size and low power consumption make it ideal for portable electronic devices.

Applications

  • Lithium-ion battery packs
  • Smartphones
  • Tablets
  • Wearable devices
  • Power banks
  • Bluetooth headphones
  • Portable gaming consoles

Features

  • Overcharge protection: Prevents damage from excessive charging voltage.
  • Overdischarge protection: Prevents damage from discharging the battery below a safe voltage level.
  • Overcurrent protection: Limits current flow to prevent overheating and damage.
  • High-accuracy voltage detection: Ensures precise triggering of protection circuits.
  • Low current consumption: Minimizes battery drain during operation and standby.
  • Small package size: Suitable for space-constrained applications.
  • Wide operating temperature range: Enables reliable operation in various environments.

Benefits

  • Increased battery lifespan: Protection against overcharge, overdischarge, and overcurrent extends battery life.
  • Enhanced safety: Prevents battery damage and reduces the risk of fire or explosion.
  • Improved device reliability: Ensures stable and safe operation of battery-powered devices.
  • Reduced design complexity: Integrated protection functions simplify circuit design.
  • Lower system cost: Cost-effective solution for battery protection.

Additional Details

The S-8232ALFT-T2-G operates with extremely low current consumption, typically in the microampere range, which is crucial for maintaining battery life in portable devices. This IC monitors the battery voltage and current, and if any abnormal condition is detected, it immediately disconnects the battery from the load or charger to prevent damage. The device typically operates within a temperature range of -40°C to +85°C. Furthermore, it is available in a small package such as SOT-23-6, making it easy to integrate into compact designs. The precise specifications for overcharge, overdischarge, and overcurrent thresholds can vary based on specific variants within the S-8232 series.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
IC GAS GAUGE FOR BQ29330 20TSSOP
Lowest to $6.9872
Rohm Semiconductor
IC CHARGER PROTECTION FET 9WLCSP
Lowest to $1.2513
Texas Instruments
IC GAS GAUGE FOR BQ29312 38TSSOP
Lowest to $10.2149
Texas Instruments
Voltage Protection for 2-Series, 3-Series, or 4-Series Cell Li-Ion Batteries (Second-Level Protection)
Lowest to $2.2174
Texas Instruments
IC BATT GAS GAUGE LI-ION 10-SON
Lowest to $12.3081
Texas Instruments
Fuel Gauge Li-Ion/Li-Pol 20-Pin TSSOP T/R / IC GAS GAUGE FOR BQ29330 20TSSOP
Lowest to $23.4727
Texas Instruments
IC GAS GAUGE LI-ION/LIPOL 8TSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess