EN
  • EN
  • DE

S-8241AAAMC-GAA-T2

Part No S-8241AAAMC-GAA-T2
Manufacturer SII Semiconductor Corporation
Catalog PMIC - Battery Management
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Category Integrated Circuits(ICs)
Family PMIC - Battery Management
Win Source Part Number 187123-S-8241AAAMC-GAA-T2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-8241AAAMC-GAA-T2 CAD Model

Description

The S-8241AAAMC-GAA-T2 is a voltage detector IC from SII Semiconductor Corporation. It's designed for precise voltage monitoring, primarily used to reset systems or provide alerts when voltage levels fall below a predetermined threshold. Its reliability and low power consumption make it suitable for a broad range of applications.

Applications

  • Microprocessor Reset Circuits: Ensures proper initialization of microprocessors by providing a reset signal during power-up or voltage sags.
  • Battery Monitoring: Protects batteries from deep discharge by detecting low voltage conditions and triggering protective measures.
  • Power Supply Monitoring: Monitors voltage rails in power supplies to detect undervoltage conditions and prevent system malfunction.
  • Memory Protection: Prevents data corruption in volatile memory by triggering write protection when voltage drops below a safe level.
  • Portable Devices: Extends battery life in portable devices by monitoring voltage levels and initiating power-saving modes.

Features

  • High-Precision Voltage Detection: Provides accurate monitoring of voltage levels for reliable operation.
  • Low Current Consumption: Minimizes power drain, making it suitable for battery-powered applications.
  • Small Package: Compact size allows for easy integration into space-constrained designs.
  • Wide Operating Temperature Range: Ensures reliable performance in various environmental conditions.
  • Hysteresis: Prevents oscillations and ensures stable output during voltage transitions.

Benefits

  • Improved System Reliability: Prevents system crashes and data loss due to voltage fluctuations.
  • Extended Battery Life: Reduces power consumption in battery-powered devices, extending their operational time.
  • Simplified Design: Requires minimal external components, simplifying circuit design and reducing cost.
  • Enhanced Safety: Protects sensitive electronic components from damage caused by undervoltage conditions.
  • Stable Output: Hysteresis feature ensures a stable output signal, preventing false triggering.

The S-8241AAAMC-GAA-T2 operates by constantly monitoring the input voltage and comparing it to an internal reference voltage. When the input voltage drops below the detection threshold, the output is asserted, indicating an undervoltage condition. The hysteresis feature prevents the output from oscillating when the input voltage is near the threshold. The device typically has an open-drain or CMOS output, depending on the specific configuration. The detection voltage is pre-set and defined in the product datasheet. The 'GAA' portion of the part number likely indicates a specific voltage detection threshold.

This voltage detector is a critical component in ensuring the reliable operation of electronic systems. Its precision, low power consumption, and small size make it a versatile solution for a wide range of applications where voltage monitoring is essential.

You May Also Be Interested in

Sino Wealth
Lithium Battery I2C TQFP-48(7x7) Battery Management RoHS
Lowest to $2.0956
Analog Devices Inc.
I2C TDFN-10-EP(2x2.5) Battery Management RoHS
Lowest to $2.4739
ETA Semiconductor Limited
Lithium Battery 3A QFN-28-EP(4x4) Battery Management RoHS
Lowest to $0.4399
Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium Battery QFN-32-EP(5x5)
Lowest to $0.8732
TOP POWER ASIC
Battery Charging IC Lithium-ion SOT-23-6
Lowest to $0.1027
Natlinear
Battery Charging IC Lithium Battery ESOP-8
Lowest to $0.0364
Analog Devices Inc.
LFCSP-48-EP(7x7) Battery Management RoHS
Lowest to $10.1866
Seiko Epson Corporation
IC BATTERY LEAK PREVENTION SOT89
Need more? Email Us
CellWise Microelectronics
Lithium Battery SOP-8 Battery Management RoHS
Lowest to $0.1056

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess