The S-8241AAXMC-GAXT2G is a lithium-ion battery protection IC manufactured by SII Semiconductor Corporation. It's designed to protect single-cell lithium-ion rechargeable batteries from overcharge, overdischarge, and overcurrent conditions.
Applications:
- Smartphones
- Tablets
- Portable power banks
- Wireless headphones
- Other battery-powered portable devices
Features:
- High-accuracy overcharge detection
- High-accuracy overdischarge detection
- Two-step overcurrent protection
- Short-circuit protection
- Low current consumption
- Small package size
Benefits:
- Protects lithium-ion batteries from damage caused by overcharge, overdischarge, and overcurrent
- Extends battery lifespan
- Enhances the safety of battery-powered devices
- Reduces the risk of battery fires and explosions
- Minimizes power consumption for longer battery runtime
Additional Details:
The S-8241AAXMC-GAXT2G battery protection IC incorporates a highly accurate voltage detection circuit to ensure precise overcharge and overdischarge protection. The two-step overcurrent protection feature provides an additional layer of safety by detecting both moderate and severe overcurrent conditions. The IC also features a short-circuit protection function that quickly disables the battery in the event of a short circuit. It operates with very low current consumption to maximize battery life. It is available in a small, space-saving package.
Electrical Characteristics:
- Overcharge Detection Voltage: 4.2 V to 4.3 V (typical)
- Overdischarge Detection Voltage: 2.3 V to 3.0 V (typical)
- Overcurrent Detection Current: Factory Preset
- Operating Voltage: 1.5 V to 5.5 V
- Operating Temperature: -40°C to +85°C