EN
  • EN
  • DE

S-8241ABPMC-GBPT2S

Part No S-8241ABPMC-GBPT2S
Manufacturer SII Semiconductor Corporation
Catalog PMIC - Battery Management
Description IC LI-ION BATT PROTECT SOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Category Integrated Circuits(ICs)
Family PMIC - Battery Management
Win Source Part Number 187147-S-8241ABPMC-GBPT2S
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-8241ABPMC-GBPT2S CAD Model

Description

The S-8241ABPMC-GBPT2S is a high-precision voltage detector IC manufactured by SII Semiconductor Corporation. This device is designed to monitor voltage levels accurately and provide a reset signal when the voltage drops below a specific threshold. It features low current consumption, a small package, and high detection accuracy, making it suitable for a wide range of applications, particularly in battery-powered devices and systems requiring reliable voltage monitoring.

Applications

  • Microcontroller Reset Circuits: Provides a reliable reset signal to microcontrollers during power-up or voltage drops.
  • Battery Management Systems: Monitors battery voltage to prevent over-discharge and extend battery life.
  • Power Supply Monitoring: Detects voltage drops in power supplies to ensure stable and reliable operation.
  • Portable Electronics: Used in smartphones, tablets, and other portable devices for voltage supervision.
  • Industrial Control Systems: Monitors voltage levels in industrial control systems to prevent equipment damage or malfunction.

Features

  • High-Precision Voltage Detection: Accurately monitors voltage levels to ensure reliable performance.
  • Ultra-Low Current Consumption: Minimizes power drain in battery-powered applications.
  • Small Package Size: Enables compact designs and saves valuable board space.
  • Built-in Hysteresis: Prevents oscillation and ensures stable operation.
  • Open-Drain Output: Offers flexibility in interfacing with different logic levels.

Benefits

  • Improved System Reliability: Protects against voltage fluctuations and ensures proper operation.
  • Extended Battery Life: Low current consumption minimizes power drain, prolonging battery life.
  • Reduced Board Space: Compact package allows for smaller and more efficient designs.
  • Simplified Circuit Design: Integrated features reduce the need for external components.
  • Enhanced System Stability: Hysteresis prevents false triggering and ensures stable reset signals.

Additional Details

The S-8241ABPMC-GBPT2S operates over a specified temperature range and has a precise voltage detection threshold, which is determined by the GBPT2S code. It is typically available in a small surface-mount package, making it easy to integrate into modern electronic designs. The open-drain output allows for flexible connection to various logic families. Refer to the datasheet for specific voltage detection levels, temperature characteristics, and other electrical specifications.

You May Also Be Interested in

Renesas Electronics America
Low Voltage Fuel Gauge | IC FUEL GAUGE LOW VOLTAGE8-TSSOP
Lowest to $1.4772
Texas Instruments
IC LI+ CHARGER FRONT END 8-SON
Lowest to $1.4070
Texas Instruments
IC LI+ CHARGER FRONT END 8-SON
Lowest to $0.6282
Texas Instruments
IC GAS GAUGE 20 TSSOP
Lowest to $17.4233
Texas Instruments
Voltage Protection for 2-Series, 3-Series, or 4-Series Cell Li-Ion Batteries (Second-Level Protection)
Lowest to $2.2174
Texas Instruments
High Voltage Battery Pack Front-End Charge/Discharge High-Side NFET Driver
Lowest to $1.0603
Texas Instruments
IC GAS GAUGE LITH-ION 16-SOIC / Fuel Gauge Li-Ion/Li-Pol 4.2V 16-Pin SOIC Tube
Lowest to $26.3348
Texas Instruments
IC GAS GAUGE FOR BQ29312 38TSSOP
Lowest to $10.2149
Texas Instruments
IC GAS GAUGE FOR BQ29330 20TSSOP
Lowest to $13.5940

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess