EN
  • EN
  • DE

S-8321ADMP-DND-T2G

Part No S-8321ADMP-DND-T2G
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 310266-S-8321ADMP-DND-T2G
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian S-8321ADMP-DND-T2G CAD Model

Description

The S-8321ADMP-DND-T2G is a high-efficiency step-up DC-DC converter from SII Semiconductor Corporation. It's designed to boost a lower DC voltage to a higher DC voltage, making it ideal for battery-powered devices requiring higher voltage rails for operation. This IC integrates various features for optimal performance, protection, and ease of use.

Applications:

  • Portable electronics: Smartphones, tablets, and other mobile devices.
  • Wearable devices: Smartwatches, fitness trackers, and wireless headphones.
  • LED backlighting: Driving LEDs in LCD screens or other lighting applications.
  • Power banks: Providing a boosted voltage for charging other devices.
  • Wireless communication devices: Powering RF amplifiers or other high-voltage components.

Features:

  • High Efficiency: The converter achieves high power conversion efficiency, minimizing energy waste and extending battery life.
  • Low Start-up Voltage: It can start operating with a very low input voltage, allowing the device to function even when the battery is nearly depleted.
  • Adjustable Output Voltage: The output voltage can be adjusted using external components, providing flexibility for different application requirements.
  • Built-in Protection Circuits: Includes overvoltage protection (OVP), overcurrent protection (OCP), and short-circuit protection (SCP) to safeguard the device and connected components.
  • Synchronous Rectification: Employs synchronous rectification to further enhance efficiency by replacing the diode with a MOSFET.
  • Small Package: Available in a compact package suitable for space-constrained applications.

Benefits:

  • Longer Battery Life: The high efficiency of the converter minimizes power consumption, resulting in extended battery life for portable devices.
  • Stable Output Voltage: Provides a regulated and stable output voltage, ensuring consistent performance of the powered circuitry.
  • Robust Protection: The built-in protection circuits prevent damage from overvoltage, overcurrent, or short-circuit conditions, increasing reliability.
  • Reduced Component Count: Integrates many functions into a single chip, reducing the number of external components required and simplifying board design.
  • Compact Design: The small package size allows for integration into space-constrained devices.

Additional Details:

The S-8321A series offers different configurations and features depending on the specific model. Key parameters to consider include the input voltage range, output voltage range, switching frequency, and maximum output current. Refer to the manufacturer's datasheet for detailed specifications, performance curves, and application notes to ensure proper implementation and optimal performance.

You May Also Be Interested in

SII Semiconductor Corporation
Need more? Email Us
STMicroelectronics
Lowest to $0.3972
STMicroelectronics
Need more? Email Us
Sharp Microelectronics
Mini-flat Type Phototriac Coupler
Need more? Email Us
Sharp Microelectronics
Lowest to $1.3860
AUK corp
Adjustable and Fixed LDO Voltage Regulator
Lowest to $0.6537
SII Semiconductor Corporation
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Micron Technology Inc.
Lowest to $1.4076

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess