EN
  • EN
  • DE

S-8323A30UA-ELK-T2

Part No S-8323A30UA-ELK-T2
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 310294-S-8323A30UA-ELK-T2
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian S-8323A30UA-ELK-T2 CAD Model

Description

The S-8323A30UA-ELK-T2 is a step-up DC-DC converter from SII Semiconductor Corporation. This converter is specifically designed to boost a low input voltage to a stable, higher output voltage, making it ideal for battery-powered devices and applications where a regulated voltage is required.

Applications

  • Portable electronic devices: Such as MP3 players, digital cameras, and handheld gaming consoles.
  • Wireless communication devices: Including Bluetooth headsets, wireless mice, and keyboards.
  • Medical devices: Like portable blood glucose meters and pulse oximeters.
  • LED lighting: For driving LEDs in portable lighting applications.
  • Energy harvesting systems: For converting energy from solar cells or piezoelectric transducers to a usable voltage.

Features

  • Input Voltage Range: Designed to operate with a wide range of input voltages.
  • Fixed Output Voltage: Provides a stable and regulated 3.0V output voltage (as indicated by '30' in the part number).
  • High Efficiency: Minimizes power loss and extends battery life.
  • Low Quiescent Current: Reduces power consumption when the device is in standby mode.
  • Built-in Protection: Includes overcurrent protection (OCP) and short-circuit protection (SCP).
  • Small Package: Offered in a compact package for space-saving designs.
  • Synchronous Rectification: Enhances efficiency and reduces power dissipation.

Benefits

  • Extended Battery Life: The high efficiency and low quiescent current contribute to longer operational times for battery-powered devices.
  • Stable Performance: Provides a consistent and regulated output voltage, ensuring reliable operation of connected devices.
  • Enhanced Safety: The built-in protection features safeguard the converter and the load from potential damage.
  • Compact Design: The small package allows for integration into space-constrained applications.
  • Simplified Implementation: Reduces the number of external components needed, simplifying the design process.

Additional Details

The S-8323A30UA-ELK-T2 utilizes a pulse-frequency modulation (PFM) control scheme to maintain high efficiency, especially at light loads. This is beneficial for applications that spend a significant portion of their time in low-power or standby mode. The synchronous rectification feature further enhances efficiency by reducing losses associated with the diode voltage drop in conventional boost converters. The overcurrent and short-circuit protection features are crucial for preventing damage to the converter and the connected load in the event of a fault condition. The small package size makes it well-suited for portable and wearable electronics where board space is limited.

You May Also Be Interested in

Freescale Semiconductor - NXP
Lowest to $19.5645
NXP / Nexperia
80C51 8-bit microcontroller family 2K/64 OTP/ROM, I2C, low pin count
Need more? Email Us
SONiX
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
NJR Corporation/NJRC
Need more? Email Us
SII Semiconductor Corporation
PWM CONTROL & PWM/PFM CONTROL STEP-DOWN SWITCHING REGULATOR-CONTROLLERS
Need more? Email Us
SII Semiconductor Corporation
PWM CONTROL & PWM/PFM CONTROL STEP-DOWN SWITCHING REGULATOR-CONTROLLERS
Need more? Email Us
SII Semiconductor Corporation
STEP-UP SWITCHING REGULATOR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5489 $61.9560
95+ $1.2717 $120.8115
145+ $1.2312 $178.5240
195+ $1.1920 $232.4400
255+ $1.1527 $293.9385
340+ $1.0326 $351.0840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess