EN
  • EN
  • DE

S-8327B33MA-ERN

Part No S-8327B33MA-ERN
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 310319-S-8327B33MA-ERN
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-8327B33MA-ERN CAD Model

Description

The S-8327B33MA-ERN is a high-precision voltage detector manufactured by SII Semiconductor Corporation. It is designed to monitor voltage levels and provide a reset signal when the voltage falls below a predetermined threshold. This particular model features a detection voltage of 3.3V and is available in a compact package, making it suitable for space-constrained applications.

Applications

  • Microcontroller Reset Circuits: Ensuring proper microcontroller operation by resetting it during voltage drops.
  • Power Supply Monitoring: Detecting undervoltage conditions in power supplies.
  • Battery-Powered Devices: Monitoring battery voltage to prevent deep discharge.
  • Industrial Control Systems: Protecting sensitive electronic components from voltage fluctuations.
  • Consumer Electronics: Safeguarding devices like smartphones, tablets, and laptops from power-related issues.

Features

  • High-Precision Voltage Detection: Accurate monitoring of voltage levels.
  • Low Current Consumption: Minimizes power drain on the system.
  • Compact Package: Saves valuable board space.
  • Wide Operating Temperature Range: Ensures reliable operation in various environments.
  • Built-in Hysteresis: Prevents chattering near the threshold voltage.

Benefits

  • Improved System Reliability: Protects against voltage-related failures.
  • Extended Battery Life: Low power consumption contributes to longer battery life in portable devices.
  • Simplified Circuit Design: Easy integration into existing circuits.
  • Enhanced System Stability: Prevents erratic behavior caused by voltage fluctuations.
  • Reduced Component Count: Integration of voltage detection functionality reduces the need for external components.

Additional Details

The S-8327B33MA-ERN has a typical supply current in the range of microamperes, contributing to its low power consumption. The detection voltage is precisely trimmed at the factory to ensure high accuracy. The built-in hysteresis prevents the output from oscillating when the input voltage is near the detection threshold. The device operates over a wide temperature range, typically from -40°C to +85°C, making it suitable for use in harsh environments. The output is an N-channel open drain, requiring a pull-up resistor. Its small physical footprint allows for usage in densely populated circuit boards.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
Micron Technology Inc.
Lowest to $1.4076
Lite-On Inc.
Lowest to $3.3322
SII Semiconductor Corporation
Lowest to $0.4770
Infineon Technologies
Need more? Email Us
STMicroelectronics
Lowest to $0.3972
Freescale Semiconductor - NXP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess