EN
  • EN
  • DE

S-8328H33MC-FYN-T2

Part No S-8328H33MC-FYN-T2
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 310353-S-8328H33MC-FYN-T2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-8328H33MC-FYN-T2 CAD Model

Description

The S-8328H33MC-FYN-T2 is a step-up DC-DC converter IC manufactured by SII Semiconductor Corporation. Designed for portable and battery-powered applications, it efficiently boosts voltage from a lower input to a stable higher output, extending operational lifespan and improving overall system performance.

Applications:

  • Portable DVD Players: Providing stable power for the display and other components.
  • Digital Cameras: Boosting the battery voltage for image processing and display functions.
  • Handheld Game Consoles: Powering LCD screens and processors efficiently.
  • LED Backlighting: Driving LEDs in portable devices requiring consistent brightness.
  • Smartphones and Mobile Devices: Supporting various internal power requirements.

Features:

  • High Efficiency Conversion: Minimizes power loss during voltage boosting, preserving battery life.
  • Low Input Voltage Operation: Functions with very low input voltages, ideal for nearly depleted batteries.
  • Integrated Switching Element: Simplifies circuit design by incorporating the switching transistor.
  • Overcurrent Protection: Safeguards the IC and connected components from excessive current.
  • Adjustable Output Voltage: Allows customization of the output voltage to suit specific application needs.
  • Soft-Start Circuitry: Reduces inrush current at startup, preventing voltage spikes and stress on components.
  • Small Form Factor: Compact package design suitable for space-constrained applications.

Benefits:

  • Prolonged Battery Life: Enhanced efficiency reduces power consumption, extending the operational duration of portable devices.
  • Increased System Reliability: Built-in protection features ensure consistent and safe performance under various operating conditions.
  • Simplified Design Process: Integrated components reduce the need for external parts, streamlining circuit design and reducing board space.
  • Cost-Effective Solution: Offers a balance of performance, features, and cost for a wide range of applications.

Additional Details:

The S-8328H33MC-FYN-T2 operates at a specific switching frequency chosen to optimize efficiency and minimize noise. External components, such as inductors and capacitors, are used to fine-tune the performance and stability of the converter. The device is designed to operate reliably over a wide temperature range.

You May Also Be Interested in

Sharp Microelectronics
8-Pin DIP Type SSR for Low Power Control
Lowest to $1.3063
Freescale Semiconductor - NXP
Need more? Email Us
STMicroelectronics
Need more? Email Us
Texas Instruments
Need more? Email Us
Micron Technology Inc.
Lowest to $1.4076
SII Semiconductor Corporation
Need more? Email Us
Infineon Technologies
Need more? Email Us
Sharp Microelectronics
Need more? Email Us
SII Semiconductor Corporation
Lowest to $0.6537

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess