EN
  • EN
  • DE

S-8353H33UA-IWS-T2

Part No S-8353H33UA-IWS-T2
Manufacturer SII Semiconductor Corporation
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer SII Semiconductor Corporation
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 836470-S-8353H33UA-IWS-T2
Ultra Librarian 3D Model Ultra Librarian S-8353H33UA-IWS-T2 CAD Model

Description

The S-8353H33UA-IWS-T2 is a high-performance step-up DC-DC converter IC from SII Semiconductor Corporation. It's designed for applications that require boosting a lower voltage to a higher stable voltage, often used in battery-powered devices to ensure consistent operation as the battery discharges.

Applications

  • Bluetooth Headsets: Provides stable power for the audio processing and RF communication circuits.
  • Portable Audio Players: Powers the amplifier and display components.
  • Wearable Electronics: Smartwatches, fitness trackers, and other wearables use it to efficiently manage power.
  • Low-Power Microcontrollers: Supplies a regulated voltage to microcontrollers in embedded systems.
  • Wireless Sensors: Extends the battery life of wireless sensor nodes.
  • Camera Flash Circuits: Used to boost the voltage for the flash capacitor.

Features

  • High Efficiency: Minimizes power loss during voltage conversion, extending battery life.
  • Low Start-up Voltage: Operates from a low input voltage, allowing for maximum battery utilization.
  • Integrated Switching Transistor: Simplifies circuit design and reduces the number of external components.
  • Adjustable Output Voltage: Configurable output voltage via external resistors.
  • Overcurrent Protection (OCP): Prevents damage from excessive current draw.
  • Small Package Size: Suitable for space-constrained applications.
  • Soft-Start Function: Limits inrush current during startup, preventing voltage dips.

Benefits

  • Longer Battery Life: The high efficiency of the converter extends the operational time of battery-powered devices.
  • Reduced Component Count: Integration of the switching transistor simplifies the design and reduces the bill of materials.
  • Increased System Reliability: Overcurrent protection safeguards the device and the load from damage.
  • Versatile Application: Adjustable output voltage allows it to be used in a wide range of voltage boosting applications.
  • Compact Solution: Small package allows for integration into compact devices.
  • Stable Power Supply: Provides a consistent voltage supply even as the battery discharges.

Additional Details

The S-8353H33UA-IWS-T2 operates with a typical input voltage range of 0.9V to 6.0V and provides a stable, adjustable output voltage. Its switching frequency is optimized to balance efficiency and component size. The integrated switching transistor reduces external component count, further simplifying the design. It offers overcurrent protection (OCP) to prevent damage from excessive current draw. The device comes in a small, surface-mount package, ideal for space-constrained applications. The soft-start feature is also beneficial to minimizing stress on components during initial start-up.

You May Also Be Interested in

Box Partners
3.6 MIL MOISTURE BARRIER BAG, 3"
Lowest to $14.5523
Desco
BAG SHLD MET-IN ZIP 12X16
Need more? Email Us
Johanson Technology Inc.
BROADBAND SINGLE LAYER CAP KIT
Lowest to $16.2058
Advantech Corp
SWITCH SL set USA
Need more? Email Us
Keystone Electronics
PC TEST POINT COMPACT YELLOW
Lowest to $0.4052
Excelitas Technologies
FOCUS & COAX MODULE W/150MM WD
Lowest to $4.0344
STMicroelectronics
SAMPLE KIT FOR MCU PERIPHERALS
Lowest to $576.6326
Hirose Electric Co Ltd
CONN SC ATTENUATOR 20DB 250MW
Need more? Email Us
Botron Company Inc.
B1603 WHITE ESD SAFE MANUAL TAPE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.5424 $59.7968
17+ $7.0097 $119.1649
26+ $6.7902 $176.5452
36+ $6.5708 $236.5488
46+ $6.3525 $292.2150
61+ $5.6953 $347.4133
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,800 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess