EN
  • EN
  • DE

S-8353J50MC-IZJ-T2

Part No S-8353J50MC-IZJ-T2
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 063789-S-8353J50MC-IZJ-T2
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-8353J50MC-IZJ-T2 CAD Model

Description

The S-8353J50MC-IZJ-T2 is a high-precision voltage detector IC manufactured by SII Semiconductor Corporation. This component is specifically designed to monitor power supply voltages and provide a reset signal to microcontrollers (MCUs) or other system components when the voltage drops below a predetermined threshold. This functionality is essential for ensuring system stability and preventing malfunctions or data corruption that can occur during brown-out conditions or power supply fluctuations. Key characteristics include high accuracy, low current consumption, and a compact package, making it well-suited for a broad range of applications, especially those involving portable and battery-powered devices.

Applications:

  • Microcontroller Reset Circuits: Ensures proper initialization of microcontrollers and prevents erroneous operation during power-up or voltage drops by providing a reliable reset signal.
  • Power Management Systems: Monitors battery voltage in portable devices, triggering shutdown or low-power modes to prevent deep discharge and maximize battery life.
  • System Voltage Monitoring: Detects voltage drops in critical system components, preventing potential damage and ensuring stable operation by providing a warning or shutdown signal.
  • Portable Electronics: Widely used in smartphones, tablets, wearables, and other battery-powered devices to protect against undervoltage conditions.
  • Industrial Control Systems: Monitors power supply voltages in programmable logic controllers (PLCs), sensors, and other industrial equipment to ensure reliable performance and prevent equipment malfunctions.

Features:

  • High-Precision Voltage Detection: Accurately monitors voltage levels with minimal error, ensuring reliable voltage detection in critical applications.
  • Ultra-Low Current Consumption: Minimizes power drain in battery-powered applications, which contributes to extending the device's operational lifespan.
  • Built-in Hysteresis: Prevents output oscillation and ensures a stable output during voltage transitions, reducing the risk of false triggering and improving system reliability.
  • Small Package Size: Its compact size is ideal for designs that are constrained by space, enabling miniaturization and increasing component density.
  • CMOS Output: Offers compatibility with a wide range of microcontrollers and digital logic circuits, which simplifies integration and system design.

Benefits:

  • Enhanced System Reliability: Prevents system malfunctions caused by voltage drops, which leads to more stable and predictable operation of electronic devices.
  • Extended Battery Life: Its low current consumption helps to reduce overall power consumption in portable devices, thereby extending battery life and usage time.
  • Simplified Circuit Design: The integrated features help minimize the need for external components, which streamlines the design process and lowers component count.
  • Reduced Board Space: The small package size enables more compact and efficient designs, leading to smaller and more portable electronic devices.
  • Robust Performance: The integrated hysteresis provides immunity to noise and voltage fluctuations, ensuring reliable performance in varying operating environments.

The S-8353J50MC-IZJ-T2 features a detection voltage of 5.0V. The built-in hysteresis is designed to prevent unstable output when the input voltage is near the threshold voltage, thus ensuring stable and reliable performance. The CMOS output allows for direct interfacing with a wide range of microcontrollers and digital circuits. Its compact package size makes it suitable for applications where board space is limited. By accurately monitoring voltage levels and providing a reliable reset signal, the S-8353J50MC-IZJ-T2 ensures the proper operation of electronic devices and helps prevent potential damage or data loss caused by undervoltage conditions. Overall, it is a cost-effective and highly efficient solution for enhancing system reliability and protecting sensitive electronic components.

In summary, this voltage detector is a reliable and efficient solution for voltage monitoring and protection in various electronic applications, delivering stable performance across diverse operating conditions.

You May Also Be Interested in

SII Semiconductor Corporation
Lowest to $0.6537
Texas Instruments
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Infineon Technologies
Need more? Email Us
Lite-On Inc.
Lowest to $3.3322
Sharp Microelectronics
Lowest to $1.3860
Sharp Microelectronics
Need more? Email Us
Panjit
Lowest to $6.9300
Sharp Microelectronics
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess