EN
  • EN
  • DE

S-8357B60MC-NJT-T2

Part No S-8357B60MC-NJT-T2
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 063816-S-8357B60MC-NJT-T2
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-8357B60MC-NJT-T2 CAD Model

Description

The S-8357B60MC-NJT-T2 is a step-up DC/DC converter from SII Semiconductor Corporation. It is designed to efficiently boost a lower DC voltage to a higher, regulated DC voltage. This makes it suitable for a wide range of portable and battery-powered applications where voltage conversion is required.

Applications

  • Portable Power Banks: Boosting voltage from a single Li-Ion cell to 5V for USB charging.
  • Wearable Devices: Powering sensors, displays, and other components in smartwatches and fitness trackers.
  • IoT Devices: Supplying regulated voltage to low-power sensors and communication modules.
  • LED Lighting: Driving white LEDs or other LEDs in portable lighting applications.
  • Battery-Powered Medical Devices: Powering medical sensors and monitoring equipment.

Features

  • High Efficiency: Optimized for high power conversion efficiency, minimizing energy loss and extending battery life.
  • Integrated Power MOSFET: Built-in power MOSFET reduces external component count and simplifies circuit design.
  • Small Package: Compact package size enables use in space-constrained applications.
  • Overcurrent Protection (OCP): Protects the device and the load from damage due to excessive current.
  • Soft-Start Function: Limits inrush current during startup, ensuring stable operation.
  • Fixed Output Voltage: Provides a stable and regulated fixed output voltage.

Benefits

  • Extended Battery Life: High efficiency maximizes battery life in portable devices.
  • Smaller Form Factor: Compact package allows for smaller and more compact designs.
  • Improved Reliability: Overcurrent protection enhances system reliability.
  • Simplified Design: Integrated components simplify circuit design and reduce component count.
  • Stable Operation: Soft-start function ensures stable and reliable performance during startup.

Additional Details

The S-8357B60MC-NJT-T2 utilizes a current mode control architecture, providing excellent transient response and load regulation. The integrated MOSFET reduces external component count and simplifies PCB layout. The overcurrent protection feature safeguards the device and the load from potential damage caused by short circuits or overloads. The soft-start function minimizes inrush current, preventing voltage drops and ensuring a smooth startup. The fixed output voltage provides a stable and consistent power supply for connected devices. For specific voltage and current ratings, refer to the datasheet.

You May Also Be Interested in

SII Semiconductor Corporation
PWM CONTROL & PWM/PFM CONTROL STEP-DOWN SWITCHING REGULATOR-CONTROLLERS
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
SII Semiconductor Corporation
Lowest to $8.9963
NXP / Nexperia
80C51 8-bit microcontroller family 2K/64 OTP/ROM, I2C, low pin count
Need more? Email Us
Vishay
BIPMIC - Cascadable Silicon Bipolar Amplifier
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
PWM CONTROL & PWM/PFM CONTROL STEP-DOWN SWITCHING REGULATOR-CONTROLLERS
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Vishay
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5003 $60.0120
95+ $1.2312 $116.9640
150+ $1.1931 $178.9650
200+ $1.1550 $231.0000
260+ $1.1157 $290.0820
350+ $1.0014 $350.4900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,940 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess