EN
  • EN
  • DE

S-8358B50MC-NRJ-T2

Part No S-8358B50MC-NRJ-T2
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 063826-S-8358B50MC-NRJ-T2
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-8358B50MC-NRJ-T2 CAD Model

Description

The S-8358B50MC-NRJ-T2 is a high-precision voltage detector IC manufactured by SII Semiconductor Corporation. This device is designed to monitor voltage levels in electronic circuits and generate a reset signal when the voltage falls below a specific threshold. Its primary function is to protect electronic devices from malfunctioning due to voltage drops or power failures, ensuring system reliability.

Applications

  • Microcontroller Reset Circuits: Ensures proper reset of microcontrollers during power-up or voltage sags, preventing erratic behavior.
  • Power Supply Monitoring: Monitors the output voltage of power supplies and triggers an alarm or shutdown if the voltage falls out of specification.
  • Battery-Powered Devices: Protects battery-powered devices from deep discharge by disabling the device when the battery voltage is low.
  • Industrial Control Systems: Monitors voltage levels in industrial control systems to prevent equipment malfunction due to power instability.
  • Automotive Electronics: Used in automotive electronic systems for voltage monitoring and protection of sensitive components.

Features

  • High-Precision Voltage Detection: Provides accurate and reliable voltage monitoring with minimal error.
  • Low Current Consumption: Minimizes power drain on the monitored circuit, extending battery life in portable devices.
  • Built-in Hysteresis: Includes hysteresis to prevent output oscillation during voltage fluctuations, ensuring stable operation.
  • Small Package: Available in a compact package suitable for space-constrained applications.
  • Wide Operating Voltage Range: Functions effectively over a broad range of input voltages, providing flexibility in various applications.

Benefits

  • Enhanced System Reliability: Prevents system crashes and malfunctions caused by voltage drops or power failures.
  • Extended Battery Life: Minimizes power consumption, allowing for longer operation of battery-powered devices.
  • Stable Output: Hysteresis ensures a stable output signal even with noisy or fluctuating input voltage.
  • Simplified Circuit Design: Requires minimal external components, reducing board space and cost.
  • Improved System Protection: Safeguards sensitive electronic components from damage due to undervoltage conditions.

The S-8358B50MC-NRJ-T2 voltage detector offers a robust and efficient solution for voltage monitoring and reset functions. Its high precision, low power consumption, and built-in hysteresis make it an ideal choice for a wide range of applications, ensuring system stability and preventing damage to sensitive electronic components. The compact package further enhances its suitability for space-constrained designs, making it a versatile component for various electronic systems.

You May Also Be Interested in

Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Freescale Semiconductor - NXP
Lowest to $16.3040
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Silan
Lowest to $0.1964
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $135.3384
Semtech Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess