EN
  • EN
  • DE

S-8521E18MC-BLDT2G

Part No S-8521E18MC-BLDT2G
Manufacturer SII Semiconductor Corporation
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer SII Semiconductor Corporation
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 2.5 V to 10 V
Frequency - Switching 300kHz
Duty Cycle (Max) 100%
Synchronous Rectifier No
Clock Sync No
Control Features Enable
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package SOT-23-5
Win Source Part Number 063859-S-8521E18MC-BLDT2G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-8521E18MC-BLDT2G CAD Model

Description

The S-8521E18MC-BLDT2G is a voltage detector IC manufactured by SII Semiconductor Corporation. This component is designed to monitor voltage levels in electronic circuits and provide a reset or interrupt signal when the voltage drops below a predefined threshold. This functionality is essential for protecting sensitive electronic components from damage due to undervoltage conditions and ensuring stable system operation.

Applications

  • Microcontroller Reset Circuits: Provides a reliable reset signal to microcontrollers during power-up or brown-out conditions, preventing erratic behavior and ensuring proper initialization.
  • Power Supply Monitoring: Monitors the output voltage of power supplies and triggers an alarm or shutdown if the voltage falls below a safe level.
  • Battery-Powered Devices: Prevents deep discharge of batteries by shutting down the device when the battery voltage is critically low, extending battery life.
  • Data Loss Prevention: In memory systems, it can initiate a safe shutdown to prevent data corruption during power failures by ensuring that data is written to non-volatile memory before the power is completely lost.
  • Industrial Control Systems: Monitors voltage levels in industrial equipment and triggers safety mechanisms to prevent damage from voltage fluctuations.

Features

  • High-Accuracy Detection Voltage: Provides precise voltage monitoring, ensuring reliable triggering of the output signal.
  • Low Current Consumption: Minimizes power consumption, making it suitable for battery-powered and energy-efficient applications.
  • Small Package Size: Enables compact designs and efficient use of board space.
  • Hysteresis: Prevents oscillations around the threshold voltage, ensuring a stable and noise-free output signal.
  • Open-Drain Output: Allows for flexible interfacing with various logic circuits and microcontrollers.

Benefits

  • Protects Electronic Components: Prevents damage to sensitive components caused by undervoltage conditions, extending their lifespan.
  • Ensures System Stability: Maintains stable and predictable operation of electronic systems by preventing erratic behavior due to voltage drops.
  • Extends Battery Life: Prevents deep discharge of batteries, maximizing their usable life.
  • Simplifies Circuit Design: Reduces the complexity of voltage monitoring circuits, saving design time and cost.
  • Improves Overall Reliability: Enhances the robustness and dependability of electronic devices and systems.

The S-8521E18MC-BLDT2G features a detection voltage of 1.8V. It is typically available in a small SOT-23 package. The device’s low operating current is a key advantage, particularly in portable and battery-powered applications. The open-drain output provides versatility in connecting to various types of digital circuits.

You May Also Be Interested in

Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Infineon Technologies
Need more? Email Us
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8644 $60.5080
165+ $0.7093 $117.0345
255+ $0.6871 $175.2105
350+ $0.6650 $232.7500
450+ $0.6429 $289.3050
605+ $0.5763 $348.6615
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,420 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess