EN
  • EN
  • DE

S-875294CUP-AHC-T2G

Part No S-875294CUP-AHC-T2G
Manufacturer SII Semiconductor Corporation
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC VOLT DETECT/REG 5.2V SOT89-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer SII Semiconductor Corporation
Packaging Reel - TR
Status Active
Applications Converter, Constant Voltage Power Supply
Voltage - Input 1.3 V to 24 V
Number of Outputs 1
Output Voltage 5.2V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SOT-89-5
Win Source Part Number 063924-S-875294CUP-AHC-T2G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-875294CUP-AHC-T2G CAD Model

Description

The SII Semiconductor Corporation S-875294CUP-AHC-T2G is an integrated circuit manufactured by SII Semiconductor Corporation.

  • Supply and Demand Status: Balanced
  • Application: Converter and constant voltage power supply applications
  • Voltage Input Range: 1.3V to 24V
  • Output Voltage: 5.2V
  • Temperature Range: -40°C to 85°C
  • Mounting: SMD (SMT)
  • Packaging: Reel - TR
  • Case/Package: SOT-89-5

You May Also Be Interested in

Maxim Integrated
IC REG LINEAR LOW NOISE PWR SUP
Lowest to $3.4454
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Maxim Integrated
FLASH MEMORY PROGRAMMING SUPPLY
Lowest to $5.8122
Power Integrations
IC REG CONV POE TELECM 1OUT 8SMD
Lowest to $3.2040
Maxim Integrated
IC INTEGRATED CIRCUIT / * Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG CONV MOBILE 5OUT 24QSOP
Lowest to $2.9614
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $1.6817
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $3.8611
Maxim Integrated
MAX8506 STEP-DWN DC-DC CONVERTER
Lowest to $4.9293

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess