EN
  • EN
  • DE

S-1711A1815-I6T1U

Part No S-1711A1815-I6T1U
Manufacturer ABLIC U.S.A. Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LIN 1.5V/1.8V 150MA SNT6A  /  Linear Voltage Regulator IC Positive Fixed 2 Output 150mA SNT-6A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr ABLIC Inc.
Series S-1711
Package Tape & Reel (TR)
Output Configuration Positive
Output Type Fixed
Number of Regulators 2
Voltage - Input (Max) 6.5V
Voltage - Output (Min/Fixed) 1.5V, 1.8V
Voltage Dropout (Max) 0.58V @ 150mA, 0.39V @ 150mA
Current - Output 150mA
Current - Quiescent (Iq) 1 µA
Current - Supply (Max) 90 µA
PSRR 70dB (1kHz)
Control Features Enable
Protection Features Over Current
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 6-SMD, Flat Leads
Supplier Device Package SNT-6A
Base Product Number S-1711
Standard Package 5,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1246032-S-1711A1815-I6T1U
Ultra Librarian 3D Model Ultra Librarian S-1711A1815-I6T1U CAD Model

Description

The S-1711A1815-I6T1U is a voltage regulator IC manufactured by ABLIC U.S.A. Inc. This regulator is designed to provide a stable and precise output voltage, making it ideal for applications where a consistent power supply is critical for reliable operation. It is particularly well-suited for use in battery-powered devices, portable electronics, and other systems where efficiency and stability are paramount.

Applications

  • Battery-powered devices: Providing a stable and regulated voltage supply for microcontrollers, sensors, and other components in portable devices, extending battery life and ensuring consistent performance.
  • Portable electronics: Regulating voltage in smartphones, tablets, and other mobile devices to protect sensitive components and ensure reliable operation under varying load conditions.
  • Sensor applications: Supplying a clean and stable voltage source for sensors, minimizing noise and ensuring accurate and reliable readings.
  • Microcontroller power supplies: Delivering a regulated voltage to microcontrollers, preventing erratic behavior and ensuring proper operation.
  • RF and wireless applications: Maintaining a stable voltage for RF transceivers and amplifiers, ensuring consistent performance and signal quality in wireless communication systems.

Features

  • High accuracy: Provides a precise and stable output voltage, minimizing voltage variations and ensuring consistent performance of connected components.
  • Low dropout voltage: Operates with a small difference between input and output voltage, maximizing battery life and improving efficiency, especially in low-voltage applications.
  • Low quiescent current: Minimizes power consumption when the regulator is not actively supplying current, further extending battery life and reducing overall power consumption.
  • Overcurrent protection: Protects the regulator and the load from damage due to excessive current, enhancing system reliability and preventing component failures.
  • Short-circuit protection: Protects the regulator and the load from damage due to short circuits, preventing catastrophic failures and ensuring system robustness.

Benefits

  • Improved system performance: Provides a stable voltage supply, ensuring reliable operation of connected components and preventing performance degradation due to voltage fluctuations.
  • Extended battery life: Reduces power consumption, allowing for longer runtime in battery-powered devices and minimizing the need for frequent battery replacements.
  • Enhanced system reliability: Protects against voltage fluctuations, overcurrent conditions, and short circuits, ensuring robust and reliable system operation under a variety of conditions.
  • Reduced board space: Available in small package sizes, enabling compact designs and saving valuable board space in portable electronics and other space-constrained applications.
  • Cost-effective solution: Offers high performance, reliability, and protection features at a competitive price point, making it an attractive choice for a wide range of applications.

Additional Details

The S-1711A1815-I6T1U is typically supplied in a small SOT-23 or similar surface-mount package. Based on the part number, it likely provides both 1.8V and 1.5V output voltages with high accuracy. The low dropout voltage characteristic is advantageous in battery-powered applications. Integrated protection features improve system robustness and help to prevent damage due to common electrical faults. For detailed electrical characteristics, application notes, and package dimensions, consult the manufacturer's datasheet.

You May Also Be Interested in

Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess