EN
  • EN
  • DE

S-93C76AFT-TBH-G

Part No S-93C76AFT-TBH-G
Manufacturer SII Semiconductor Corporation
Catalog EEPROM
Description IC EEPROM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 187387-S-93C76AFT-TBH-G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-93C76AFT-TBH-G CAD Model

Description

The S-93C76AFT-TBH-G is a serial EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by SII Semiconductor Corporation. It is designed to provide non-volatile data storage for a variety of applications, offering a combination of low power consumption, high reliability, and ease of integration with microcontrollers and other digital systems.

Applications:

  • Consumer Electronics: Used in products such as televisions, set-top boxes, DVD players, and audio equipment for storing user settings, channel preferences, and other configuration data.
  • Automotive Electronics: Found in automotive systems like car radios, instrument clusters, and engine control units (ECUs) for storing calibration data, system parameters, and diagnostic information.
  • Industrial Control Systems: Integrated into programmable logic controllers (PLCs), industrial automation equipment, and process control systems for storing program code, configuration settings, and calibration data.
  • Medical Devices: Utilized in medical instruments and equipment such as patient monitoring systems, diagnostic devices, and therapeutic equipment for storing calibration data, patient-specific information, and device settings.
  • Office Automation Equipment: Incorporated into printers, scanners, copiers, and other office automation devices for storing configuration settings, firmware, and user preferences.

Features:

  • Memory Size: 8K-bit (1024 x 8)
  • Interface: Microwire (3-wire serial interface)
  • Supply Voltage: Operates from 1.8V to 5.5V
  • Low Power Consumption: Features low active and standby currents for energy-efficient operation.
  • Operating Temperature Range: Operates reliably within a temperature range of -40°C to +85°C.
  • Data Retention: Guarantees long-term data retention, ensuring data integrity over an extended period.
  • Endurance: Provides high write cycle endurance, typically around 1,000,000 cycles.
  • Write Protection: Includes a hardware write protection feature to prevent accidental data corruption.
  • Package: Available in various package options, including SOP (Small Outline Package) and TSSOP (Thin Shrink Small Outline Package).

Benefits:

  • Non-Volatile Storage: Retains data even when power is removed, preserving critical configuration settings and parameters.
  • Low Power Operation: Suitable for battery-powered applications and energy-sensitive systems, maximizing battery life and minimizing power consumption.
  • High Reliability: Ensures dependable data storage and retrieval in demanding operating conditions.
  • Easy Integration: Simplifies integration with microcontrollers and other digital devices due to its simple Microwire interface.
  • Compact Size: The small package options allow for use in space-constrained applications.
  • Cost-Effective: Provides an affordable solution for non-volatile memory requirements.

The S-93C76AFT-TBH-G utilizes a Microwire interface, which includes three pins: clock (CLK), data input (DI), and data output (DO). This interface makes it easy to communicate with a microcontroller or other master device. The device supports various operating modes, including read, write, and erase operations. The hardware write protection feature safeguards against unintended data modifications. The S-93C76AFT-TBH-G is ideal for a broad range of applications needing dependable non-volatile memory because of its dependability, minimal power consumption, and user-friendliness.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
ON Semiconductor
IC EEPROM 16KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 16Kb (2K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
STMicroelectronics
Need more? Email Us
Microchip Technology
Fanout PCIe Switch, 12 Gbps, FBGA-1069, RoHS
Need more? Email Us
Greenliant
GLS29EE Series 512 kbit (64 K x 8) 5 V 70 ns Page-Write Flash EEPROM - TSOP-32
Need more? Email Us
ON Semiconductor
IC EEPROM 4KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 4Kb (512 x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Lowest to $1.0927
Fairchild/ON Semiconductor
EEPROM, 1KX16, SERIAL PDIP8 / EEPROM Memory IC 16Kb (1K x 16, 2K x 8) Microwire, SPI 1 MHz 8-DIP
Need more? Email Us
National Semiconductor (TI)
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 256X16, SERIAL, CMOS / EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess