The S-24CS64AOI-J8T1G is a 64Kbit EEPROM (Electrically Erasable Programmable Read-Only Memory) IC manufactured by SII Semiconductor Corporation. This serial EEPROM utilizes a two-wire (I2C) interface, making it suitable for a variety of applications where non-volatile memory is needed for configuration data, user settings, or other critical information.
Applications:
- Audio/Visual Equipment: Used in audio amplifiers, video players, and other A/V devices to store user preferences, equalizer settings, and device configurations.
- Home Appliances: Implemented in refrigerators, washing machines, and microwave ovens to store program settings, temperature data, and error codes.
- Industrial Automation: Integrated into programmable logic controllers (PLCs), human-machine interfaces (HMIs), and data acquisition systems for storing program code, calibration data, and process parameters.
- Automotive Systems: Found in car audio systems, instrument clusters, and engine control units (ECUs) to store radio presets, trip data, and engine calibration settings.
- Telecommunications Equipment: Utilized in routers, switches, and modems to store network configuration data, security keys, and firmware.
Features:
- 64Kbit EEPROM: Provides 64 kilobits (8192 x 8 bits) of non-volatile data storage capacity.
- Two-Wire (I2C) Interface: Supports the standard I2C protocol for easy communication with microcontrollers and other devices.
- Low Power Consumption: Designed for low-power operation, suitable for battery-powered applications.
- Write Protect Function: Includes a write protect feature to prevent accidental data corruption.
- Small Package Size: Available in a compact package, such as SOT-23-5, for space-constrained applications.
- Wide Operating Temperature Range: Can operate over a wide temperature range, typically -40°C to +85°C.
Benefits:
- Reliable Data Storage: Ensures data is retained even when power is removed.
- Easy to Integrate: Simple I2C interface allows for easy integration with microcontrollers.
- Energy Efficient: Low power consumption makes it suitable for battery-powered devices.
- Data Protection: Write protection prevents accidental data overwrites.
- Compact Size: Small package enables use in space-limited applications.
Additional Details:
The S-24CS64AOI-J8T1G typically supports standard I2C clock frequencies (e.g., 100 kHz, 400 kHz). The device's datasheet specifies the endurance (number of write/erase cycles) and data retention characteristics. It usually includes features like page write capability for improved write performance.