EN
  • EN
  • DE

S-93CC46BD-J8T1

Part No S-93CC46BD-J8T1
Manufacturer SII Semiconductor Corporation
Catalog EEPROM
Description IC EEPROM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 187393-S-93CC46BD-J8T1
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S-93CC46BD-J8T1 CAD Model

Description

The S-93CC46BD-J8T1 is a serial EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by SII Semiconductor Corporation. It's designed to provide reliable non-volatile data storage for a variety of applications. This EEPROM features low power consumption, high endurance, and secure data retention capabilities.

Applications

  • Automotive Electronics: Used in automotive systems for storing configuration data, sensor calibration, and diagnostic information.
  • Industrial Control Systems: Ideal for storing parameters, settings, and program code in PLCs (Programmable Logic Controllers) and other industrial equipment.
  • Consumer Electronics: Found in TVs, set-top boxes, and audio devices for storing user preferences and system settings.
  • Medical Devices: Employed in medical equipment for storing patient data, calibration settings, and device configuration.
  • Communication Equipment: Utilized in routers, switches, and networking devices for storing firmware, configuration data, and network settings.

Features

  • High-Speed Operation: Offers fast read and write times for efficient data access.
  • Low Power Consumption: Minimizes energy usage, suitable for battery-powered applications.
  • Wide Operating Voltage Range: Accommodates various power supply voltages.
  • High Endurance: Provides a high number of write cycles, ensuring long-term reliability.
  • Data Retention: Retains data for an extended period, even without power.
  • Small Package Size: Compact design for space-constrained applications.
  • Serial Interface: Simplifies communication with microcontrollers and other devices.
  • Write Protection: Protects data from accidental modification.

Benefits

  • Enhanced System Performance: Fast access times improve overall system performance.
  • Reduced Power Consumption: Low power operation extends battery life and reduces energy costs.
  • Increased System Reliability: High endurance and data retention ensure reliable data storage.
  • Simplified System Design: Serial interface and small package size streamline system design.
  • Improved Data Security: Write protection safeguards data from unauthorized access.
  • Cost-Effective Solution: Provides a competitive price-performance ratio.

Additional Details

The S-93CC46BD-J8T1 typically uses a serial communication interface, such as SPI or I2C, to interface with a host microcontroller. The device's datasheet contains comprehensive details on operating voltage, temperature range, and specific interface characteristics, enabling proper implementation and ensuring dependable performance within the intended application. It is designed to cater to applications that necessitate non-volatile storage coupled with high reliability and low power consumption. The device is designed to meet established industry standards for EEPROM devices, facilitating compatibility and ease of integration.

You May Also Be Interested in

Puya Semiconductor (Shanghai) Co., Ltd.
1.7V~5.5V 128Kbit 1MHz I2C TSSOP-8 Memory (ICs) RoHS
Lowest to $0.2053
Fremont Micro Devices USA
32Kbit 1.7V~5.5V 1MHz I2C SOT-23-5 Memory (ICs) RoHS
Lowest to $0.0728
Greenliant
GLS29EE Series 512 kbit (64 K x 8) 5 V 70 ns Page-Write Flash EEPROM - TSOP-32
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 512X8, SERIAL PDIP8 / EEPROM Memory IC 4Kb (512 x 8) SPI 1 MHz 8-DIP
Need more? Email Us
STMicroelectronics
Need more? Email Us
ON Semiconductor
IC EEPROM 64KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 64Kb (8K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $1.4338
National Semiconductor (TI)
Need more? Email Us
SHANGHAI BELLING CO., LTD.
2Kbit 1.7V~5.5V 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.0510
ON Semiconductor
IC EEPROM 2KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 2Kb (128 x 16) SPI 1 MHz 8-DIP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess