EN
  • EN
  • DE
  • IT

S-93L66AD0I-T8T1G

Part No S-93L66AD0I-T8T1G
Manufacturer SII Semiconductor Corporation
Catalog EEPROM
Description IC EEPROM 4KBIT 2MHZ 8TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer SII Semiconductor Corporation
Packaging Reel - TR
Status Obsolete(EOL)
Memory Format EEPROM
Technology EEPROM
Memory Size 4Kb (256 x 16)
Max Frequency 2MHz
Supply Voltage - Operating 1.6 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-TSSOP
Win Source Part Number 063946-S-93L66AD0I-T8T1G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-93L66AD0I-T8T1G CAD Model

Description

The S-93L66AD0I-T8T1G is a serial EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by SII Semiconductor Corporation. It's designed to provide reliable, non-volatile data storage for a variety of applications. The device features low power consumption, high endurance, and excellent data retention.

Applications

  • Automotive Systems: Used for storing configuration settings, diagnostic data, and calibration information in automotive electronics.
  • Industrial Automation: Employed in programmable logic controllers (PLCs), sensors, and data loggers for storing program parameters and configuration data.
  • Consumer Electronics: Integrated into televisions, set-top boxes, and audio equipment for storing user preferences and system settings.
  • Medical Devices: Utilized in medical equipment for storing patient data, calibration settings, and device configuration.
  • Communication Equipment: Used in network routers, switches, and modems for storing firmware, configuration data, and network settings.

Features

  • High-Speed Operation: Offers fast read and write times for efficient data access.
  • Low Power Consumption: Minimizes energy usage, making it suitable for battery-powered applications.
  • Wide Operating Voltage Range: Supports a wide range of power supply voltages.
  • High Endurance: Provides a high number of write cycles, ensuring long-term reliability and data integrity.
  • Data Retention: Retains data for an extended period, even when power is removed.
  • Small Package Size: Available in compact packages for space-constrained applications.
  • Serial Interface: Uses a serial interface (such as SPI or I2C) for easy communication with microcontrollers.
  • Write Protection: Includes write protection features to prevent accidental data modification.

Benefits

  • Enhanced System Performance: Fast read and write times contribute to overall system responsiveness and efficiency.
  • Reduced Power Consumption: Low power operation extends battery life and reduces overall energy costs.
  • Increased System Reliability: High endurance and long data retention ensure reliable data storage over time.
  • Simplified System Design: Serial interface simplifies integration with microcontrollers and other devices.
  • Improved Data Security: Write protection prevents unauthorized access and modification of stored data.
  • Cost-Effective Solution: Provides a cost-effective solution for non-volatile memory requirements.

Additional Details

The S-93L66AD0I-T8T1G communicates via a serial interface, which allows for easy integration with a variety of microcontrollers. For detailed information regarding the operating temperature range, voltage requirements, and interface specifications, refer to the device's datasheet. This EEPROM is a reliable and efficient solution for a wide array of non-volatile memory applications, offering a blend of performance, reliability, and efficiency.

You May Also Be Interested in

Puya Semiconductor (Shanghai) Co., Ltd.
1.7V~5.5V 128Kbit 1MHz I2C TSSOP-8 Memory (ICs) RoHS
Lowest to $0.2299
Microchip Technology
IC EEPROM 1KBIT SPI 2MHZ 8SOIC / EEPROM Memory IC 1Kb (128 x 8) SPI 2 MHz 8-SOIC
Lowest to $0.7529
Fremont Micro Devices USA
32Kbit 1.7V~5.5V 1MHz I2C SOT-23-5 Memory (ICs) RoHS
Lowest to $0.0734
Rohm Semiconductor
Need more? Email Us
SHANGHAI BELLING CO., LTD.
2Kbit 1.7V~5.5V 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.0571
ABLIC U.S.A. Inc.
IC EEPROM 1KBIT SPI 2MHZ 8SOPJ / EEPROM Memory IC 1Kb (64 x 16) SPI 2 MHz 8-SOP-J
Need more? Email Us
Maxim Integrated
IC EEPROM 1KBIT 1-WIRE 6TSOC / EEPROM Memory IC 1Kb (256 x 4) 1-Wire® 2 µs 6-TSOC
Lowest to $2.0928
Microchip Technology
IC EEPROM 16KBIT SGL WIRE TO92-3 / EEPROM Memory IC 16Kb (2K x 8) Single Wire 100 kHz TO-92-3
Need more? Email Us
ON Semiconductor
EEPROM Serial 2-Mb SPI in CSP-8
Lowest to $5.4849

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.7321 $65.8890
220+ $0.6002 $132.0440
335+ $0.5822 $195.0370
460+ $0.5627 $258.8420
595+ $0.5447 $324.0965
800+ $0.4876 $390.0800
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess