EN
  • EN
  • DE

S-T111B28MC-0GNTFG

Part No S-T111B28MC-0GNTFG
Manufacturer SII Semiconductor Corporation
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Win Source Part Number 193761-S-T111B28MC-0GNTFG
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-T111B28MC-0GNTFG CAD Model

Description

The S-T111B28MC-0GNTFG is a voltage regulator manufactured by SII Semiconductor Corporation. It is designed to provide a stable and regulated voltage output, crucial for various electronic applications. The device offers precise voltage regulation, contributing to the reliable operation of connected circuits.

Applications:

  • Power Management Systems: Integrated into power management units within electronic devices.
  • Microcontroller Power Supply: Provides stable voltage for microcontrollers.
  • Battery-Powered Devices: Used in devices requiring efficient voltage regulation from battery sources.
  • Consumer Electronics: Employed in a wide range of consumer electronics, such as smartphones, tablets, and audio players.
  • Industrial Control Systems: Integrated into industrial control systems where regulated power is crucial.

Features:

  • High-Precision Voltage Regulation: Provides accurate and stable voltage output.
  • Low Dropout Voltage: Operates efficiently with minimal voltage difference between input and output.
  • Overcurrent Protection: Safeguards against excessive current draw.
  • Thermal Shutdown Protection: Protects the device from overheating.
  • Compact Package: Small form factor suitable for space-constrained applications.

Benefits:

  • Improved System Reliability: Stable voltage regulation enhances the overall reliability of the system.
  • Extended Battery Life: Efficient operation contributes to prolonged battery life in portable devices.
  • Protection Against Damage: Overcurrent and thermal shutdown features prevent damage to the device and connected circuits.
  • Simplified Design: Easy integration into various circuit designs.
  • Reduced Component Count: Integration of multiple protection features reduces the need for external components.

The S-T111B28MC-0GNTFG is typically supplied in a small outline package, making it suitable for high-density circuit board layouts. The device’s low quiescent current consumption optimizes energy efficiency, which is particularly important for battery-powered applications. Detailed technical specifications, including input voltage range, output voltage accuracy, and operating temperature range, are available in the manufacturer's datasheet. Its robust protection features and precise voltage regulation make it a reliable choice for a wide array of electronic applications. The device's ability to handle transient voltage variations ensures stable performance even under fluctuating input conditions.

You May Also Be Interested in

Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess