EN
  • EN
  • DE

S1F81150F0C0000

Part No S1F81150F0C0000
Manufacturer SII Semiconductor Corporation
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1089723-S1F81150F0C0000
Categories OEM Parts( S )
Manufacturer SII Semiconductor Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian S1F81150F0C0000 CAD Model

Description

The S1F81150F0C0000, manufactured by SII Semiconductor Corporation, is a microcontroller unit (MCU) designed for a wide range of embedded applications. It is part of the S1F8 series, known for its low power consumption and versatile feature set. This MCU integrates a CPU core, memory, and various peripheral functions, making it suitable for controlling various electronic devices and systems.

Applications

  • Consumer Electronics: Remote controls, toys, and other battery-powered devices.
  • Industrial Control: Sensor interfaces, motor control, and data logging systems.
  • Automotive: Car alarms, immobilizers, and simple control units.
  • Medical Devices: Portable medical instruments and patient monitoring systems.
  • IoT (Internet of Things): Smart home devices, wearables, and asset tracking systems.

Features

  • CPU Core: High-performance CPU core for efficient processing.
  • Memory: Integrated Flash memory for program storage and RAM for data processing.
  • Timers: Multiple timers/counters for precise timing and control applications.
  • Communication Interfaces: UART, SPI, and I2C interfaces for serial communication with other devices.
  • ADC/DAC: Analog-to-digital and digital-to-analog converters for sensor interfacing and control.
  • GPIO: General-purpose input/output pins for flexible control of external devices.
  • Low Power Consumption: Optimized for low-power operation to extend battery life in portable applications.
  • Debug Interface: JTAG or similar interface for debugging and programming.

Benefits

  • Reduced System Cost: Integration of multiple functions into a single chip reduces the need for external components.
  • Improved Performance: High-performance CPU core enables efficient execution of complex algorithms.
  • Extended Battery Life: Low-power design minimizes power consumption, extending battery life in portable devices.
  • Simplified Development: Comprehensive development tools and libraries simplify software development.
  • Increased Reliability: Robust design and manufacturing processes ensure high reliability and long-term stability.
  • Flexibility: Wide range of peripheral functions enables flexible customization for specific applications.

Additional Details

The S1F81150F0C0000 typically operates within a specific voltage range (e.g., 2.2V to 3.6V) and temperature range (e.g., -40°C to +85°C). The exact specifications may vary depending on the specific variant. It comes in various package options such as QFP or LQFP. Detailed information regarding memory size, number of GPIO pins, and the specific capabilities of the peripherals can be found in the product datasheet from SII Semiconductor Corporation. Always refer to the datasheet for precise technical specifications and application guidelines when designing with the S1F81150F0C0000.

You May Also Be Interested in

Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
STMicroelectronics
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.4814 $73.4442
6+ $20.0878 $120.5268
9+ $19.4594 $175.1346
13+ $18.8323 $244.8199
16+ $18.2040 $291.2640
22+ $16.3213 $359.0686
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,310 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess