EN
  • EN
  • DE

SM6610AH-G-EL

Part No SM6610AH-G-EL
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 327044-SM6610AH-G-EL
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SM6610AH-G-EL CAD Model

Description

The SM6610AH-G-EL is a product of SII Semiconductor Corporation. This device is a serial EEPROM (Electrically Erasable Programmable Read-Only Memory), designed for low-voltage, low-power applications requiring non-volatile data storage. It offers reliable data retention and endurance, making it suitable for use in a wide range of consumer and industrial applications.

Applications:

  • Consumer electronics such as digital cameras, MP3 players, and mobile phones for storing user settings and configuration data.
  • Industrial control systems for storing calibration data, parameters, and system logs.
  • Automotive electronics for storing vehicle identification numbers (VIN), mileage data, and diagnostic information.
  • Medical devices for storing patient data, configuration settings, and error logs.
  • Smart cards and security devices for storing authentication keys and access control data.

Features:

  • Low voltage operation, typically ranging from 1.8V to 5.5V, making it suitable for battery-powered applications.
  • Low power consumption, minimizing energy usage and extending battery life.
  • Serial interface, typically I2C or SPI, for easy communication with microcontrollers and other digital devices.
  • High endurance, allowing for a large number of write/erase cycles without data degradation.
  • Data retention, ensuring that data is preserved for extended periods of time even when power is removed.
  • Small package size, enabling integration into compact electronic devices.

Benefits:

  • Reliable data storage for critical system parameters and configuration settings.
  • Low power consumption for extended battery life in portable devices.
  • Easy integration with microcontrollers and other digital devices through serial communication.
  • High endurance for long-term data storage and frequent updates.
  • Small form factor for space-constrained applications.

Technical Specifications:

While specific details vary based on the exact model, typical specifications include memory capacity (e.g., 1Kbit, 2Kbit, etc.), operating voltage range, interface type (I2C or SPI), operating temperature range, and package type (e.g., SOT-23, SOIC). Consult the official datasheet from SII Semiconductor Corporation for precise specifications relevant to the SM6610AH-G-EL.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
SII Semiconductor Corporation
Lowest to $0.6537
AMCC
Lowest to $0.6537
SII Semiconductor Corporation
Need more? Email Us
Sharp Microelectronics
Lowest to $1.3860
STMicroelectronics
Lowest to $0.3972
Lite-On Inc.
Lowest to $3.3322
AMCC
Lowest to $3.2617
Panjit
Lowest to $6.9300

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.3128 $57.8680
455+ $0.2566 $116.7530
700+ $0.2487 $174.0900
960+ $0.2407 $231.0720
1,245+ $0.2326 $289.5870
1,665+ $0.2086 $347.3190
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,730 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess