EN
  • EN
  • DE

SSP-T6

Part No SSP-T6
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 341653-SSP-T6
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SSP-T6 CAD Model

Description

The SSP-T6 is a real-time clock (RTC) module manufactured by SII Semiconductor Corporation. It is a compact and low-power device designed to provide accurate timekeeping in a variety of applications. This RTC module integrates a crystal oscillator, RTC core, and serial interface, making it easy to incorporate into electronic systems.

Applications

  • Consumer electronics (e.g., watches, clocks, timers)
  • Industrial control systems
  • Metering devices
  • Data loggers
  • Battery-powered devices

Features

  • Real-Time Clock Function: Provides accurate timekeeping, including seconds, minutes, hours, day, date, month, and year.
  • Low Power Consumption: Optimized for battery-powered applications.
  • Serial Interface: I2C or SPI interface for easy communication with a microcontroller.
  • Crystal Oscillator: Integrated 32.768 kHz crystal oscillator.
  • Alarm Function: Programmable alarm function for generating interrupts.
  • Backup Battery Switchover: Automatic switchover to a backup battery in case of main power failure.
  • Operating Voltage: Wide operating voltage range.
  • Compact Package: Small footprint for space-constrained applications.

Benefits

  • Accurate Timekeeping: Ensures accurate time and date information.
  • Low Power Operation: Extends battery life in portable devices.
  • Easy Integration: Simplified interface for easy connection to a microcontroller.
  • Reliable Performance: Integrated crystal oscillator provides stable timekeeping.
  • Alarm Functionality: Enables event scheduling and triggering.
  • Backup Power Support: Maintains timekeeping during power outages.
  • Small Size: Suitable for compact electronic devices.

Additional Details

The SSP-T6 RTC module offers a comprehensive set of features for accurate and reliable timekeeping. It uses a standard 32.768 kHz crystal oscillator to generate the time base, ensuring high accuracy. The module is designed to minimize power consumption, making it ideal for battery-powered applications. The serial interface allows for easy reading and writing of time and date information. The integrated alarm function can be programmed to generate interrupts at specific times, enabling event scheduling and control. The backup battery switchover feature automatically switches to a backup battery when the main power is lost, preserving the time and date information. The SSP-T6 is available in a variety of compact packages to meet different application requirements. SII Semiconductor Corporation provides detailed datasheets and application notes to assist designers in using the SSP-T6 in their circuits.

You May Also Be Interested in

Semtech Corporation
Lowest to $0.2529
Semtech Corporation
Lowest to $13.0434
Semtech Corporation
Need more? Email Us
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.1100 $61.0500
130+ $0.9113 $118.4690
200+ $0.8824 $176.4800
275+ $0.8535 $234.7125
350+ $0.8258 $289.0300
470+ $0.7404 $347.9880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,750 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess