EN
  • EN
  • DE

TG-5001LA

Part No TG-5001LA
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 365156-TG-5001LA
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TG-5001LA CAD Model

Description

The TG-5001LA is a Timing Generator IC manufactured by SII Semiconductor Corporation. This IC is primarily designed to provide accurate and stable clock signals for various electronic devices. Timing generators are critical components in digital systems, ensuring proper synchronization and operation of different circuit elements.

Applications:

  • Real-Time Clocks (RTC): Provides the clock signal for RTC modules in embedded systems.
  • Microcontrollers: Generates the system clock for microcontrollers, enabling their operation.
  • Consumer Electronics: Used in devices like digital cameras, audio players, and gaming consoles for timing functions.
  • Industrial Control Systems: Provides accurate timing signals for industrial automation equipment.
  • Communication Devices: Supports timing requirements in communication systems like wireless transceivers and network interfaces.

Features:

  • Low Power Consumption: Designed for energy-efficient operation, extending battery life in portable devices.
  • High Accuracy: Provides precise and stable clock signals, ensuring reliable system performance.
  • Small Package Size: Enables compact designs for space-constrained applications.
  • Wide Operating Voltage Range: Suitable for use in various power environments.
  • Multiple Output Frequencies: Offers flexibility in generating different clock frequencies to meet diverse system requirements.

Benefits:

  • Improved System Performance: Ensures accurate timing, leading to enhanced system performance and reliability.
  • Reduced Power Consumption: Minimizes power drain, making it ideal for battery-powered devices.
  • Smaller Form Factor: Enables the development of compact and portable electronic devices.
  • Enhanced Stability: Provides a stable clock signal, preventing timing-related errors and system crashes.
  • Cost-Effective Solution: Offers a competitive price point for high-performance timing generation.

Technical Specifications:

Typical specifications for the TG-5001LA include the output frequency range (e.g., MHz to tens of MHz), operating voltage range (e.g., 1.8V to 5.5V), operating temperature range (e.g., -40°C to +85°C), and power consumption (typically in the microampere range). Additional specifications may include the frequency stability (measured in parts per million or PPM), output signal type (e.g., CMOS, LVCMOS), and the package type (e.g., SOT-23, QFN). A datasheet would be needed for the specific details of the TG-5001LA.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
SURGE ARRESTER 2-electrode arrester
Need more? Email Us
Lite-On Inc.
Need more? Email Us
Pulse
Need more? Email Us
IXYS
Need more? Email Us
Texas Instruments
Lowest to $5.7999
KEC
Need more? Email Us
Broadcom Limited
Lowest to $8.2363
NVIDIA
Lowest to $6.5292

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess