EN
  • EN
  • DE

XH414H-II02E

Part No XH414H-II02E
Manufacturer SII Semiconductor Corporation
Catalog Electric Double Layer Capacitors, Supercaps
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors
Family Electric Double Layer Capacitors,Supercaps
Manufacturer SII Semiconductor Corporation
Win Source Part Number 415960-XH414H-II02E
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XH414H-II02E CAD Model

Description

The XH414H-II02E is a voltage detector IC from SII Semiconductor Corporation. These devices are essential for monitoring voltage levels in electronic circuits and providing a reset signal when the voltage falls below a predetermined threshold. This protects microcontrollers, microprocessors, and other critical components from operating outside of their safe voltage range, preventing data corruption and system malfunctions.

Applications:

  • Microcontroller Supervision: Provides a reset signal to microcontrollers during power-up, power-down, and undervoltage conditions.
  • Memory Protection: Prevents data corruption in memory devices by triggering a reset during voltage drops.
  • Power Management Circuits: Used in power supplies and voltage regulators to ensure stable and reliable operation.
  • Portable Devices: Monitors battery voltage in battery-powered devices to prevent deep discharge and ensure proper functionality.
  • Industrial Control Systems: Provides a safety mechanism by resetting the system in the event of a power failure or voltage irregularity.

Features:

  • Precise Voltage Detection: Offers high-accuracy voltage monitoring with minimal variation in the detection threshold.
  • Low Quiescent Current: Minimizes power consumption, making it suitable for low-power applications.
  • Hysteresis Function: Includes hysteresis to prevent oscillations around the threshold voltage and ensure a stable reset signal.
  • Open-Drain Output: Provides a flexible output configuration for interfacing with various logic circuits.
  • Compact Package: Available in small surface-mount packages for space-saving designs.

Benefits:

  • Enhanced System Reliability: Improves the overall reliability of electronic systems by preventing malfunctions due to voltage fluctuations.
  • Data Integrity: Protects against data corruption by resetting the system during undervoltage conditions.
  • Simplified Power Management: Simplifies power management design by providing a reliable and accurate voltage monitoring solution.
  • Extended Battery Life: Reduces power consumption in battery-powered devices, extending their operational lifespan.
  • Protection against Brownouts: Provides protection against brownout conditions, preventing system crashes and data loss.

The XH414H-II02E continuously monitors the input voltage and asserts its output when the voltage falls below the specified detection threshold. The hysteresis built into the detector prevents chattering and ensures a clean reset signal. The open-drain output allows for flexible interfacing with different voltage levels and logic families. This voltage detector is commonly used in a variety of electronic devices to ensure stable and reliable operation under varying power supply conditions.

The small package size makes the XH414H-II02E ideal for applications where board space is limited. It typically requires only a few external components, simplifying the design process. The device operates over a wide temperature range, making it suitable for use in harsh environments.

You May Also Be Interested in

Vishay
CAP 15F -20% +80% 4.2V T/H
Need more? Email Us
Rubycon
CAP 190F 20% 2.5V THROUGH HOLE
Need more? Email Us
Rubycon
CAP 10F 20% 2.5V THROUGH HOLE
Need more? Email Us
Rubycon
CAP 22F 20% 2.5V THROUGH HOLE
Need more? Email Us
Elna America
CAP 220MF -20% +80% 3.3V SMD
Lowest to $0.8504
Panasonic
Need more? Email Us
Elna America
CAP 220MF -20% +80% 5.5V T/H
Lowest to $1.2973
Rubycon
CAP 3.3F 20% 2.5V THROUGH HOLE
Need more? Email Us
Rubycon
CAP 4.7F 20% 2.5V THROUGH HOLE
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess