EN
  • EN
  • DE

SA5888B

Part No SA5888B
Manufacturer Silan
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Silan
Win Source Part Number 311566-SA5888B
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SA5888B CAD Model

Description

The SA5888B is a power management integrated circuit (PMIC) manufactured by Silan Microelectronics. It's designed to provide efficient power conversion and management in various electronic devices. While specific details are limited, based on similar Silan PMICs, the SA5888B likely integrates multiple functions, such as voltage regulation, battery charging, and system protection, into a single chip.

Applications:

  • Portable electronics: Smartphones, tablets, and other handheld devices benefit from the SA5888B's compact size and power efficiency.
  • Wearable devices: Smartwatches, fitness trackers, and other wearable technologies utilize the PMIC for battery management and power distribution.
  • Power banks: The SA5888B can be used in power banks to efficiently charge connected devices.
  • IoT devices: The PMIC can be integrated into IoT devices for power management and battery charging functionalities.
  • Small appliances: Some small appliances may utilize this PMIC for power regulation.

Features:

  • High efficiency: The SA5888B is designed for efficient power conversion, minimizing energy loss and extending battery life.
  • Integrated voltage regulation: It likely includes multiple voltage regulators to provide stable power to different system components.
  • Battery charging: The PMIC may support various battery charging standards, such as USB Power Delivery (USB-PD).
  • Over-voltage protection (OVP): Protects the device from damage caused by excessive voltage.
  • Over-current protection (OCP): Prevents excessive current flow, protecting the device and battery.
  • Short-circuit protection (SCP): Protects against short circuits, preventing damage to the device.
  • Over-temperature protection (OTP): Prevents overheating and potential damage to the device.
  • Compact size: The PMIC is typically available in a small package, making it suitable for space-constrained applications.

Benefits:

  • Extended battery life: High efficiency power conversion extends the operating time of battery-powered devices.
  • Improved system reliability: Integrated protection features enhance system reliability and prevent damage.
  • Reduced component count: Integrating multiple functions into a single chip reduces the number of external components required, simplifying the design and reducing the overall cost.
  • Simplified design: The PMIC simplifies the power management design process, reducing development time and effort.
  • Compact solution: The small package size allows for integration into space-constrained applications.

Due to the limited publicly available documentation, specific technical specifications like input voltage range, output voltage levels, switching frequency, and protection thresholds are not readily available. Consult the manufacturer's datasheet for detailed specifications and application guidelines.

You May Also Be Interested in

Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Semtech Corporation
Lowest to $0.2529
Freescale Semiconductor - NXP
Lowest to $16.3040
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Freescale Semiconductor - NXP
Lowest to $19.5853
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Semtech Corporation
Lowest to $13.0434
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
170+ $0.3430 $58.3100
410+ $0.2818 $115.5380
640+ $0.2726 $174.4640
875+ $0.2645 $231.4375
1,135+ $0.2553 $289.7655
1,520+ $0.2287 $347.6240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,700 pieces
MOQ: 170 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess