EN
  • EN
  • DE

SC7313

Part No SC7313
Manufacturer Silan
Catalog HOT - SALES and EOL Components (S)
Description DIGITAL CONTROLLED STEREO AUDIO PROCESSOR WITH LOUDNESS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Silan
Win Source Part Number 315974-SC7313
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SC7313 CAD Model

Description

The SC7313, manufactured by Silan, is a highly integrated offline power switch designed for low power AC/DC adapter and charger applications. It integrates a power MOSFET and a control circuit, optimizing performance, cost, and size. It’s designed to provide a simplified and efficient solution for converting AC voltage to DC voltage with minimal external components. The precise current sensing and control allows for high precision constant voltage (CV) and constant current (CC) output.

Applications

  • Mobile phone chargers
  • Tablet chargers
  • Small power adapters
  • LED lighting
  • Standby power supplies

Features

  • Integrated Power MOSFET: Simplifies the design and reduces the BOM count.
  • High Precision Constant Voltage and Constant Current (CV/CC) Control: Provides accurate output voltage and current regulation.
  • Primary-Side Regulation (PSR): Eliminates the need for secondary feedback components.
  • Low Standby Power Consumption: Improves overall energy efficiency.
  • Over-Voltage Protection (OVP): Protects the device from damage due to excessive output voltage.
  • Over-Current Protection (OCP): Limits the output current to prevent damage from overload.
  • Short Circuit Protection (SCP): Protects against short-circuit conditions.
  • Over-Temperature Protection (OTP): Protects the device from overheating.
  • Frequency Jittering: Improves EMI performance.
  • Soft Start: Reduces stress on the power MOSFET during startup.

Benefits

  • Simplified Design: Reduces the number of external components required.
  • High Efficiency: Achieves high efficiency across a wide load range.
  • Cost-Effective: Integrated features lower the overall system cost.
  • Reliable Operation: Comprehensive protection features enhance system reliability.
  • Compact Size: Allows for smaller and more compact adapter designs.
  • Accurate Output Regulation: Provides stable and precise output voltage and current.

Additional Details

The SC7313 employs a primary-side regulation (PSR) control strategy, which eliminates the need for an optocoupler and secondary feedback components. This simplifies the design, reduces the BOM cost, and improves the overall efficiency. The built-in frequency jittering function helps to reduce EMI, simplifying the design process and helping to meet regulatory requirements.

The device incorporates comprehensive protection features, including over-voltage protection (OVP), over-current protection (OCP), short-circuit protection (SCP), and over-temperature protection (OTP). These features protect the device from damage under various fault conditions, ensuring reliable operation. The soft start function reduces the stress on the power MOSFET during startup, improving system reliability.

The SC7313 is available in a compact package, making it suitable for space-constrained applications. It is designed to meet stringent energy efficiency standards, enabling the development of energy-efficient chargers and adapters.

For detailed technical specifications, refer to the Silan datasheet for the SC7313. The datasheet contains detailed information on electrical characteristics, thermal characteristics, and application circuit diagrams.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
ON Semiconductor
Lowest to $0.8593
Silan
Lowest to $0.1964
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Mitsubishi
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
170+ $0.3430 $58.3100
410+ $0.2818 $115.5380
640+ $0.2726 $174.4640
875+ $0.2645 $231.4375
1,135+ $0.2553 $289.7655
1,520+ $0.2287 $347.6240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 170 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess