EN
  • EN
  • DE

SVF2N65F

Part No SVF2N65F
Manufacturer Silan
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Silan
Win Source Part Number 349535-SVF2N65F
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SVF2N65F CAD Model

Description

The SVF2N65F is a high-voltage N-channel MOSFET manufactured by Silan Microelectronics. It's designed for high-efficiency switching applications, particularly where a slightly higher voltage rating is needed compared to 600V MOSFETs. It offers fast switching speed and a relatively low on-resistance, contributing to reduced power loss and improved efficiency in power electronic circuits.

Applications:

  • Switching Power Supplies (SMPS)
  • Power Factor Correction (PFC) circuits
  • PWM Motor Controls
  • High-Efficiency DC-DC Converters
  • Uninterruptible Power Supplies (UPS)
  • Electronic Ballasts and LED Lighting

Features:

  • High Voltage: VDSS = 650V
  • Low On-Resistance: RDS(on) = Check datasheet for specific value (typically a few Ohms, varies with VGS and ID)
  • Fast Switching Speed: Reduces switching losses and improves efficiency.
  • Avalanche Energy Rated: Designed for robust performance under transient conditions.
  • Improved dv/dt Capability: Enhanced noise immunity.
  • TO-220F Package: Electrically isolated package for ease of mounting and heat sinking.

Benefits:

  • High Efficiency: Reduced on-resistance minimizes conduction losses.
  • Reliable Operation: Avalanche rating and robust design contribute to reliability.
  • Simplified Design: Fast switching speeds simplify gate drive design.
  • Reduced Heat Dissipation: Lower losses lead to less heat generation.
  • Easy Mounting: The TO-220F package simplifies mounting and heat sinking.

Additional Details:

The 650V drain-source voltage rating of the SVF2N65F is useful in applications where higher voltage spikes or variations may occur, providing a safety margin. Refer to the datasheet for the precise on-resistance (RDS(on)) at specific VGS and ID values, as this is a critical parameter for efficiency calculations. The gate threshold voltage (VGS(th)) should also be checked in the datasheet. The maximum drain current (ID) rating is another important parameter to consider during design. The TO-220F package provides good thermal conductivity to the heat sink. Proper gate drive circuitry is essential for achieving optimal switching performance. Using a gate resistor can help dampen oscillations and reduce EMI. Operation outside the specified maximum ratings can lead to device failure and should be avoided. Ensure adequate heat sinking to maintain the junction temperature within acceptable limits.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Fuji Electric
Need more? Email Us
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Silan
Lowest to $0.1964
Fuji Electric
Lowest to $25.5532
Semtech Corporation
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
270+ $0.1881 $50.7870
570+ $0.1760 $100.3200
885+ $0.1699 $150.3615
1,270+ $0.1578 $200.4060
1,650+ $0.1517 $250.3050
2,060+ $0.1457 $300.1420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 53,749 pieces
MOQ: 270 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess